Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - HV2705FG-G HV2705FG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1044326-HV2705FG-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 38 Ohm Case / Package: 48-LQFP (7x7) Single Supply Voltage (V+): 40 V to 200 V Dual Supply Voltage(V±): ±40 V to 160 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1044326-HV2705FG-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 38 Ohm Case / Package: 48-LQFP (7x7) Single Supply Voltage (V+): 40 V to 200 V Dual Supply Voltage(V±): ±40 V to 160 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 250
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HV2705FG-G - 1044326-HV2705FG-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HV2705FG-G
1044326-HV2705FG-G
Interface - Interface - Analog Switches - Special Purpose - HV2705FG-G 1044326-HV2705FG-G
Manufacturer: Microchip Technology Win Source Part Number: 1044326-HV2705FG-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 38 Ohm Case / Package: 48-LQFP (7x7) Single Supply Voltage (V+): 40 V to 200 V Dual Supply Voltage(V±): ±40 V to 160 V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Quantity per package: 250

Manufacturer: Microchip Technology
Win Source Part Number: 1044326-HV2705FG-G
Packaging: Tray
Applications: Ultrasound
Switch Circuit: SPST
-3db Bandwidth: 50MHz
Number of Channels: 16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 38 Ohm
Case / Package: 48-LQFP (7x7)
Single Supply Voltage (V+): 40 V to 200 V
Dual Supply Voltage(V±): ±40 V to 160 V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 250

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV2705FG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV2705FG-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2705FG-G
IC SWITCH SPST 38 OHM 48LQFP

IC SWITCH SPST 38 OHM 48LQFP

Supplier's Site
Analog Switches - Special Purpose - HV2705FG-G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HV2705FG-G
Analog Switches - Special Purpose HV2705FG-G
IC SWITCH SPST 38 OHM 48LQFP

IC SWITCH SPST 38 OHM 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1044326-HV2705FG-G HV2705FG-G HV2705FG-G
Product Name Interface - Interface - Analog Switches - Special Purpose - HV2705FG-G Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CG7754AAT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4052PW-Q100,11 - 857867-74HC4052PW-Q100,11 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOP; SSOP; TSSOP; 16-TSSOP
View Details
3 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BMG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Telecom - SI3011-F-FMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; PCM, Serial, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers