Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - HV2701FG-G-M931 HV2701FG-G-M931

Description
Manufacturer: Microchip Technology Win Source Part Number: 134635-HV2701FG-G-M9 31 Packaging: Reel - TR Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 38 Ohm Case / Package: 48-LQFP (7x7) Single Supply Voltage (V+): 40 V to 200 V Dual Supply Voltage(V±): ±40 V to 160 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 134635-HV2701FG-G-M9 31 Packaging: Reel - TR Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 38 Ohm Case / Package: 48-LQFP (7x7) Single Supply Voltage (V+): 40 V to 200 V Dual Supply Voltage(V±): ±40 V to 160 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HV2701FG-G-M931 - 134635-HV2701FG-G-M931 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HV2701FG-G-M931
134635-HV2701FG-G-M931
Interface - Interface - Analog Switches - Special Purpose - HV2701FG-G-M931 134635-HV2701FG-G-M931
Manufacturer: Microchip Technology Win Source Part Number: 134635-HV2701FG-G-M9 31 Packaging: Reel - TR Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 16 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Max On Resistance: 38 Ohm Case / Package: 48-LQFP (7x7) Single Supply Voltage (V+): 40 V to 200 V Dual Supply Voltage(V±): ±40 V to 160 V Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 134635-HV2701FG-G-M931
Packaging: Reel - TR
Applications: Ultrasound
Switch Circuit: SPST
-3db Bandwidth: 50MHz
Number of Channels: 16
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 38 Ohm
Case / Package: 48-LQFP (7x7)
Single Supply Voltage (V+): 40 V to 200 V
Dual Supply Voltage(V±): ±40 V to 160 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV2701FG-G-M931 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV2701FG-G-M931
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2701FG-G-M931
IC SWITCH SPST 38 OHM 48LQFP

IC SWITCH SPST 38 OHM 48LQFP

Supplier's Site
Analog Switches - Special Purpose - HV2701FG-G-M931 - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HV2701FG-G-M931
Analog Switches - Special Purpose HV2701FG-G-M931
IC SWITCH SPST 38 OHM 48LQFP

IC SWITCH SPST 38 OHM 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 134635-HV2701FG-G-M931 HV2701FG-G-M931 HV2701FG-G-M931
Product Name Interface - Interface - Analog Switches - Special Purpose - HV2701FG-G-M931 Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Controllers - ADM6993X-AD-T-1 - 910525-ADM6993X-AD-T-1 - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
Low-power inverter - 74AUP1G04GW,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - D9LVRA2DEMR - Acme Chip Technology Co., Limited
Specs
Technology LVDS; LVDS
Device Type Receiver; Sensor Interface
Supply Voltage Other
View Details
2 suppliers
Interface Transceiver IC - 702-SI3010-F-GS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers