Microchip Technology, Inc. 16-Channel High Voltage Analog Switch HV238

Description
HV238 is a 220V, 16-channel, high voltage analog switch integrated circuit (IC) with output bleed resistors (RINT). The output switches are configured as 2 sets of 8 single pole single throw analog switches. It is intended to be used in applications requiring high voltage switching controlled by low voltage control signals such as ultrasound imaging. The 2 sets of 8 analog switches are controlled by 2 input logic controls, DIN1 and DIN2. A logic high on DIN1 will turn on switches 0 to 7 and a logic high on DIN2 will turn on switches 8 to 15. The bleed resistors help to significantly reduce voltage built up on capacitive loads such as piezoelectric transducers connected to the outputs. Additional Features HVCMOS® technology for high performance 220V operating conditions Output on-resistance typically 22Ω Integrated bleed resistors on the outputs 5.0 and 12.0V CMOS logic compatibility Very low quiescent power dissipation (-10µA) -45dB min off isolation at 7.5MHz Low parasitic capacitance Excellent noise immunity Flexible operating supply voltages
Datasheet
Description
HV238 is a 220V, 16-channel, high voltage analog switch integrated circuit (IC) with output bleed resistors (RINT). The output switches are configured as 2 sets of 8 single pole single throw analog switches. It is intended to be used in applications requiring high voltage switching controlled by low voltage control signals such as ultrasound imaging. The 2 sets of 8 analog switches are controlled by 2 input logic controls, DIN1 and DIN2. A logic high on DIN1 will turn on switches 0 to 7 and a logic high on DIN2 will turn on switches 8 to 15. The bleed resistors help to significantly reduce voltage built up on capacitive loads such as piezoelectric transducers connected to the outputs. Additional Features HVCMOS® technology for high performance 220V operating conditions Output on-resistance typically 22Ω Integrated bleed resistors on the outputs 5.0 and 12.0V CMOS logic compatibility Very low quiescent power dissipation (-10µA) -45dB min off isolation at 7.5MHz Low parasitic capacitance Excellent noise immunity Flexible operating supply voltages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-Channel High Voltage Analog Switch - HV238 - Microchip Technology, Inc.
Chandler, AZ, United States
16-Channel High Voltage Analog Switch
HV238
16-Channel High Voltage Analog Switch HV238
HV238 is a 220V, 16-channel, high voltage analog switch integrated circuit (IC) with output bleed resistors (RINT). The output switches are configured as 2 sets of 8 single pole single throw analog switches. It is intended to be used in applications requiring high voltage switching controlled by low voltage control signals such as ultrasound imaging. The 2 sets of 8 analog switches are controlled by 2 input logic controls, DIN1 and DIN2. A logic high on DIN1 will turn on switches 0 to 7 and a logic high on DIN2 will turn on switches 8 to 15. The bleed resistors help to significantly reduce voltage built up on capacitive loads such as piezoelectric transducers connected to the outputs. Additional Features HVCMOS® technology for high performance 220V operating conditions Output on-resistance typically 22Ω Integrated bleed resistors on the outputs 5.0 and 12.0V CMOS logic compatibility Very low quiescent power dissipation (-10µA) -45dB min off isolation at 7.5MHz Low parasitic capacitance Excellent noise immunity Flexible operating supply voltages

HV238 is a 220V, 16-channel, high voltage analog switch integrated circuit (IC) with output bleed resistors (RINT). The output switches are configured as 2 sets of 8 single pole single throw analog switches. It is intended to be used in applications requiring high voltage switching controlled by low voltage control signals such as ultrasound imaging. The 2 sets of 8 analog switches are controlled by 2 input logic controls, DIN1 and DIN2. A logic high on DIN1 will turn on switches 0 to 7 and a logic high on DIN2 will turn on switches 8 to 15. The bleed resistors help to significantly reduce voltage built up on capacitive loads such as piezoelectric transducers connected to the outputs.

Additional Features

  • HVCMOS® technology for high performance
  • 220V operating conditions
  • Output on-resistance typically 22Ω
  • Integrated bleed resistors on the outputs
  • 5.0 and 12.0V CMOS logic compatibility
  • Very low quiescent power dissipation (-10µA)
  • -45dB min off isolation at 7.5MHz
  • Low parasitic capacitance
  • Excellent noise immunity
  • Flexible operating supply voltages
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Switches
Product Number HV238
Product Name 16-Channel High Voltage Analog Switch
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products