CD4066BPW is a CMOS quad bilateral switch in a 14-pin TSSOP package measuring 5mm × 6.4mm, designed for analog and digital signal switching with a typical on-state resistance of 125Ω at 15V operation and a supply voltage range of 3V to 18V. It features low crosstalk of -50dB at 8MHz, high off-state resistance with 10pA leakage at 10V, and a typical frequency response of 40MHz. The device operates over a temperature range of -55°C to 125°C.
CMOS Quad Bilateral Switch 14-TSSOP -55 to 125
10-pA on-state leakage current, 20-V, 1:1 (SPST), 4-channel analog switch 14-TSSOP -55 to 125 Product overview: CD4066BPW from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, Quad, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4066BPW can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1159712-CD4066BPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Bilateral, FET Switches 1 x 1:1 14-TSSOP
IC BILATERAL SW 1 X 1:1 14TSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Analog Switches | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4066BPW | 747-CD4066BPW | 1159712-CD4066BPW | 296-25952-5-ND | CD4066BPW |
| Product Name | CD4066B CMOS Quad Bilateral Switch | Quad TSSOP Analog Switch and Multiplexer IC | Logic - Logic - Signal Switches, Multiplexers, Decoders - CD4066BPW | Analog Switches, Multiplexers, Demultiplexers | Logic - Signal Switches, Multiplexers, Decoders |
| Standards and Certifications | RoHS | ||||
| Switch Type | 4 X SPST (NO) | ||||
| Supply Voltage (VS) | 3 to 18 volts | 3 to ? volts | 3 to 18 volts | ||
| Ron | 125 ohms | 240 ohms | |||
| Min Operating Current | 2.00E-5 mA |