Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - 100363DC 100363DC

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 904834-100363DC Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 904834-100363DC Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 100363DC - 904834-100363DC - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 100363DC
904834-100363DC
Logic - Logic - Signal Switches, Multiplexers, Decoders - 100363DC 904834-100363DC
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 904834-100363DC Series: * Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.39.0001

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 904834-100363DC
Series: *
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 100363DC - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
100363DC
Logic - Signal Switches, Multiplexers, Decoders 100363DC
MULTIPLEXER, 100K SERIES

MULTIPLEXER, 100K SERIES

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers
Product Number 904834-100363DC 100363DC
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 100363DC Logic - Signal Switches, Multiplexers, Decoders
Configuration 2 x 8:1
Unlock Full Specs
to access all available technical data

Similar Products

Analog Switches, Multiplexers, Demultiplexers - 74LV4052PW,112-ND - DigiKey
Specs
Configuration 4x1
Supply Voltage (VS) 1 to 6 volts
Ron 85 ohms
View Details
2 suppliers
CD4052B CMOS Differential 4-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion - CD4052BMG4 - Texas Instruments
Specs
Configuration 2 X 1:4 MUX
Applications Catalog
Standards and Certifications RoHS
View Details
6 suppliers
Logic - Signal Switches, Multiplexers, Decoders - 5962-8688401EA - Lingto Electronic Limited
Specs
Configuration 1 x 3:8
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details