Microchip Technology, Inc. 8-Channel Low Charge Injection, Unipolar, Negative High Voltage Analog Switch HV2321

Description
HV2321 is a low charge injection, 8-channel, unipolar, negative high voltage, analog switch integrated circuit (IC) with bleed resistors. The device can be used in applications requiring high voltage switching controlled by low voltage signals, such as NDT metal flaw detection, medical ultrasound imaging, piezoelectric transducer drivers, and printers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Data is input into an 8-bit shift register and then retained in an 8-bit latch. To reduce any possible clock feed-through noise, the latch enable bar should be left high until all bits are clocked in. Data is clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. Additional Features Low on-resistance, 14Ω max. Integrated bleed resistors on the outputs 3.3 or 5.0V CMOS input logic level 20MHz data shift clock frequency Very low quiescent power dissipation (-10µA) Low parasitic capacitance DC to 50MHz small signal frequency response -60dB typical off-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Cascadable serial data register with latches
Datasheet
Description
HV2321 is a low charge injection, 8-channel, unipolar, negative high voltage, analog switch integrated circuit (IC) with bleed resistors. The device can be used in applications requiring high voltage switching controlled by low voltage signals, such as NDT metal flaw detection, medical ultrasound imaging, piezoelectric transducer drivers, and printers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Data is input into an 8-bit shift register and then retained in an 8-bit latch. To reduce any possible clock feed-through noise, the latch enable bar should be left high until all bits are clocked in. Data is clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. Additional Features Low on-resistance, 14Ω max. Integrated bleed resistors on the outputs 3.3 or 5.0V CMOS input logic level 20MHz data shift clock frequency Very low quiescent power dissipation (-10µA) Low parasitic capacitance DC to 50MHz small signal frequency response -60dB typical off-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Cascadable serial data register with latches
Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-Channel Low Charge Injection, Unipolar, Negative High Voltage Analog Switch - HV2321 - Microchip Technology, Inc.
Chandler, AZ, United States
8-Channel Low Charge Injection, Unipolar, Negative High Voltage Analog Switch
HV2321
8-Channel Low Charge Injection, Unipolar, Negative High Voltage Analog Switch HV2321
HV2321 is a low charge injection, 8-channel, unipolar, negative high voltage, analog switch integrated circuit (IC) with bleed resistors. The device can be used in applications requiring high voltage switching controlled by low voltage signals, such as NDT metal flaw detection, medical ultrasound imaging, piezoelectric transducer drivers, and printers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Data is input into an 8-bit shift register and then retained in an 8-bit latch. To reduce any possible clock feed-through noise, the latch enable bar should be left high until all bits are clocked in. Data is clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals. Additional Features Low on-resistance, 14Ω max. Integrated bleed resistors on the outputs 3.3 or 5.0V CMOS input logic level 20MHz data shift clock frequency Very low quiescent power dissipation (-10µA) Low parasitic capacitance DC to 50MHz small signal frequency response -60dB typical off-isolation at 5.0MHz CMOS logic circuitry for low power Excellent noise immunity Cascadable serial data register with latches

HV2321 is a low charge injection, 8-channel, unipolar, negative high voltage, analog switch integrated circuit (IC) with bleed resistors. The device can be used in applications requiring high voltage switching controlled by low voltage signals, such as NDT metal flaw detection, medical ultrasound imaging, piezoelectric transducer drivers, and printers. The bleed resistors eliminate voltage built up on capacitive loads such as piezoelectric transducers. Data is input into an 8-bit shift register and then retained in an 8-bit latch. To reduce any possible clock feed-through noise, the latch enable bar should be left high until all bits are clocked in. Data is clocked in during the rising edge of the clock. Using HVCMOS technology, this device combines high voltage bilateral DMOS switches and low power CMOS logic to provide efficient control of high voltage analog signals.

Additional Features

  • Low on-resistance, 14Ω max.
  • Integrated bleed resistors on the outputs
  • 3.3 or 5.0V CMOS input logic level
  • 20MHz data shift clock frequency
  • Very low quiescent power dissipation (-10µA)
  • Low parasitic capacitance
  • DC to 50MHz small signal frequency response
  • -60dB typical off-isolation at 5.0MHz
  • CMOS logic circuitry for low power
  • Excellent noise immunity
  • Cascadable serial data register with latches
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Analog Switches
Product Number HV2321
Product Name 8-Channel Low Charge Injection, Unipolar, Negative High Voltage Analog Switch
Switch Type SPST
Unlock Full Specs
to access all available technical data

Similar Products

Quad single-pole single-throw analog switch - 74HCT4066PW,118 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
View Details
7 suppliers