Microchip Technology, Inc. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HV230B1-G HV230B1-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 920651-HV230B1-G Features: Circuit IC Switch 26-BCC (6x6) Package: Tray Package: 26-WQFN Mounting: Surface Mount Family Name: HV230 Categories: Integrated Circuits (ICs) Case / Package: 26-BCC (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 920651-HV230B1-G Features: Circuit IC Switch 26-BCC (6x6) Package: Tray Package: 26-WQFN Mounting: Surface Mount Family Name: HV230 Categories: Integrated Circuits (ICs) Case / Package: 26-BCC (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HV230B1-G - 920651-HV230B1-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HV230B1-G
920651-HV230B1-G
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HV230B1-G 920651-HV230B1-G
Manufacturer: Microchip Technology Win Source Part Number: 920651-HV230B1-G Features: Circuit IC Switch 26-BCC (6x6) Package: Tray Package: 26-WQFN Mounting: Surface Mount Family Name: HV230 Categories: Integrated Circuits (ICs) Case / Package: 26-BCC (6x6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 490 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 920651-HV230B1-G
Features: Circuit IC Switch 26-BCC (6x6)
Package: Tray
Package: 26-WQFN
Mounting: Surface Mount
Family Name: HV230
Categories: Integrated Circuits (ICs)
Case / Package: 26-BCC (6x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 920651-HV230B1-G
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HV230B1-G
Package Type 26-BCC (6x6)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 8259124P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type DSO
View Details
Buffer with open-drain output - 74AHC1G07GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54HCT04 Hex Inverters - 5962-89747012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 702-SI32261-C-FM2R - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.13V ~ 3.47V
View Details
4 suppliers