Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - HV2201FG-G HV2201FG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1182511-HV2201FG-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 48-LQFP On-State Resistance (Maximum): 19Ohm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: HV2201 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 40V ~ 200V Supply Voltage , Dual (V±): ±40V ~ 160V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1182511-HV2201FG-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 48-LQFP On-State Resistance (Maximum): 19Ohm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: HV2201 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 40V ~ 200V Supply Voltage , Dual (V±): ±40V ~ 160V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HV2201FG-G - 1182511-HV2201FG-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HV2201FG-G
1182511-HV2201FG-G
Interface - Interface - Analog Switches - Special Purpose - HV2201FG-G 1182511-HV2201FG-G
Manufacturer: Microchip Technology Win Source Part Number: 1182511-HV2201FG-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 48-LQFP On-State Resistance (Maximum): 19Ohm Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Family Part Number: HV2201 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 40V ~ 200V Supply Voltage , Dual (V±): ±40V ~ 160V

Manufacturer: Microchip Technology
Win Source Part Number: 1182511-HV2201FG-G
Packaging: Tray
Applications: Ultrasound
Switch Circuit: SPST
-3db Bandwidth: 50MHz
Number of Channels: 8
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 48-LQFP
On-State Resistance (Maximum): 19Ohm
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Family Part Number: HV2201
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 40V ~ 200V
Supply Voltage , Dual (V±): ±40V ~ 160V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV2201FG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV2201FG-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV2201FG-G
IC ULTRASOUND SWITCH 1:1 48LQFP

IC ULTRASOUND SWITCH 1:1 48LQFP

Supplier's Site
Analog Switches - Special Purpose - HV2201FG-G - ODG (Origin Data Global)
Shenzhen, China
Analog Switches - Special Purpose
HV2201FG-G
Analog Switches - Special Purpose HV2201FG-G
IC ULTRASOUND SWITCH 1:1 48LQFP

IC ULTRASOUND SWITCH 1:1 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1182511-HV2201FG-G HV2201FG-G HV2201FG-G
Product Name Interface - Interface - Analog Switches - Special Purpose - HV2201FG-G Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - PEB 3264 H V1.4 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Technology IOM-2, PCM
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC2G66DC,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-VFSOP (0.091\", 2.30mm Width)
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701KA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32297-A-GM - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type 68-QFN (8x8)
View Details
2 suppliers