Microchip Technology, Inc. Interface - Interface - Analog Switches - Special Purpose - HV219FG-G HV219FG-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1182510-HV219FG-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 48-LQFP On-State Resistance (Maximum): 19Ohm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: HV219 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 40V ~ 200V Supply Voltage , Dual (V±): ±40V ~ 160V
Request a Quote
Description
Manufacturer: Microchip Technology Win Source Part Number: 1182510-HV219FG-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 48-LQFP On-State Resistance (Maximum): 19Ohm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: HV219 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 40V ~ 200V Supply Voltage , Dual (V±): ±40V ~ 160V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - HV219FG-G - 1182510-HV219FG-G - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - HV219FG-G
1182510-HV219FG-G
Interface - Interface - Analog Switches - Special Purpose - HV219FG-G 1182510-HV219FG-G
Manufacturer: Microchip Technology Win Source Part Number: 1182510-HV219FG-G Packaging: Tray Applications: Ultrasound Switch Circuit: SPST -3db Bandwidth: 50MHz Number of Channels: 8 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.supertex.com Manufacturer Package: 48-LQFP On-State Resistance (Maximum): 19Ohm Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance Family Part Number: HV219 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours) Supply Voltage , Single (V+): 40V ~ 200V Supply Voltage , Dual (V±): ±40V ~ 160V

Manufacturer: Microchip Technology
Win Source Part Number: 1182510-HV219FG-G
Packaging: Tray
Applications: Ultrasound
Switch Circuit: SPST
-3db Bandwidth: 50MHz
Number of Channels: 8
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.supertex.com
Manufacturer Package: 48-LQFP
On-State Resistance (Maximum): 19Ohm
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Family Part Number: HV219
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)
Supply Voltage , Single (V+): 40V ~ 200V
Supply Voltage , Dual (V±): ±40V ~ 160V

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - HV219FG-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
HV219FG-G
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose HV219FG-G
IC ULTRASOUND SWITCH 1:1 48LQFP

IC ULTRASOUND SWITCH 1:1 48LQFP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1182510-HV219FG-G HV219FG-G
Product Name Interface - Interface - Analog Switches - Special Purpose - HV219FG-G Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5366CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Human Machine Interface (HMI) - 762-6201/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 722-SI2435-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
5 suppliers