Manufacturer: Microchip Technology
Win Source Part Number: 1044318-HV209FG-G
Packaging: Tray
Applications: Ultrasound
Switch Circuit: SPDT
Number of Channels: 12
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Max On Resistance: 38 Ohm
Case / Package: 48-LQFP (7x7)
Single Supply Voltage (V+): 40 V to 200 V
Dual Supply Voltage(V±): ±10 V to 220 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC SWITCH 12 X SPDT 38OHM 48LQFP
IC SWITCH 12 X SPDT 38OHM 48LQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1044318-HV209FG-G | HV209FG-G | HV209FG-G |
| Product Name | Interface - Interface - Analog Switches - Special Purpose - HV209FG-G | Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose | Analog Switches - Special Purpose |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |