Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - FSE3510 FSE3510

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201424-FSE3510 Packaging: Bulk Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Continuous Drain Current (ID): 35 A
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201424-FSE3510 Packaging: Bulk Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Continuous Drain Current (ID): 35 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FSE3510 - 1201424-FSE3510 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FSE3510
1201424-FSE3510
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FSE3510 1201424-FSE3510
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1201424-FSE3510 Packaging: Bulk Number of Pins: 3 Categories: Transistors - FETs, MOSFETs - RF Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Non-Compliant Radiation Hardening: No Continuous Drain Current (ID): 35 A

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1201424-FSE3510
Packaging: Bulk
Number of Pins: 3
Categories: Transistors - FETs, MOSFETs - RF
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Non-Compliant
Radiation Hardening: No
Continuous Drain Current (ID): 35 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1201424-FSE3510
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FSE3510
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70)
View Details
CSD18534Q5A 60V N-Channel NexFET Power? MOSFET - CSD18534Q5AT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
IDSS 81000 milliamps
View Details
7 suppliers
Single FETs, MOSFETs - 448-AIMBG75R016M1HXTMA1DKR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
2 suppliers