Microchip Technology, Inc. 200V FREDFET FREDFET-200V

Description
Power MOS 7® is a family of low loss, high voltage, N-Channel enhancement mode power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON)and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds. Power MOS V® can still provide the best trade-off between performance and cost in some applications. Power MOS V® utilizes a low resistance aluminum metal gate structure. This allows for faster gate signal propagation than is possible with conventional polysilicon gate structures. The result is extremely low internal chip equivalent gate resistances (EGR) that are up to an order of magnitude lower than competitive devices which enables uniform high speed switching across the entire chip. Body Diode Options MOSFETs and FREDFETs are available in all voltage ratings. A FREDFET is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available.
Datasheet
Description
Power MOS 7® is a family of low loss, high voltage, N-Channel enhancement mode power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON)and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds. Power MOS V® can still provide the best trade-off between performance and cost in some applications. Power MOS V® utilizes a low resistance aluminum metal gate structure. This allows for faster gate signal propagation than is possible with conventional polysilicon gate structures. The result is extremely low internal chip equivalent gate resistances (EGR) that are up to an order of magnitude lower than competitive devices which enables uniform high speed switching across the entire chip. Body Diode Options MOSFETs and FREDFETs are available in all voltage ratings. A FREDFET is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V FREDFET - FREDFET-200V - Microchip Technology, Inc.
Chandler, AZ, United States
200V FREDFET
FREDFET-200V
200V FREDFET FREDFET-200V
Power MOS 7® is a family of low loss, high voltage, N-Channel enhancement mode power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON)and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds. Power MOS V® can still provide the best trade-off between performance and cost in some applications. Power MOS V® utilizes a low resistance aluminum metal gate structure. This allows for faster gate signal propagation than is possible with conventional polysilicon gate structures. The result is extremely low internal chip equivalent gate resistances (EGR) that are up to an order of magnitude lower than competitive devices which enables uniform high speed switching across the entire chip. Body Diode Options MOSFETs and FREDFETs are available in all voltage ratings. A FREDFET is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available.

Power MOS 7® is a family of low loss, high voltage, N-Channel enhancement mode power MOSFETS. Both conduction and switching losses are addressed with Power MOS 7® by significantly lowering RDS(ON)and Qg. Power MOS 7® combines lower conduction and switching losses along with exceptionally fast switching speeds.
Power MOS V® can still provide the best trade-off between performance and cost in some applications. Power MOS V® utilizes a low resistance aluminum metal gate structure. This allows for faster gate signal propagation than is possible with conventional polysilicon gate structures. The result is extremely low internal chip equivalent gate resistances (EGR) that are up to an order of magnitude lower than competitive devices which enables uniform high speed switching across the entire chip.
Body Diode Options
MOSFETs and FREDFETs are available in all voltage ratings. A FREDFET is a MOSFET with a faster recovery intrinsic body diode. This results in improved reliability in ZVS circuits due to shorter minority carrier lifetime and increased commutation dv/dt ruggedness. If a fast recovery body diode is not needed, MOSFET versions are available.

Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number FREDFET-200V
Product Name 200V FREDFET
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SA1346-SSH-AC - 855028-2SA1346-SSH-AC - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
MOSFETs - 1333320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type Powerdi3333
View Details