Manufacturer: Microchip Technology
Win Source Part Number: 774469-FDC37N769-MT
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C
Package: 100-LQFP
Operating Supply Voltage: 3.3V
Function: Controller
Interface: ISA Host
Part Status: Obsolete(EOL)
Family Name: FDC37N769
Categories: Integrated Circuits (ICs)
Operating Supply Current: 15mA
Manufacturer Package: 100-QFP (14x14)
Alternative Parts (Cross-Reference): SCH5147-NW;
Introduction Date: January 25, 2001
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
IC CTRLR NOTEBOOK I/O 100LQFP
Controller ISA Host Interface 100-QFP (14x14)
IC CTRLR NOTEBOOK I/O 100LQFP
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 774469-FDC37N769-MT | FDC37N769-MT | FDC37N769-MT | FDC37N769-MT |
| Product Name | Interface - Interface - Controllers - FDC37N769-MT | Integrated Circuits (ICs) - Interface - Controllers | Controllers | Interface - Controllers |
| Device Type | Sensor Interface | Sensor Interface; CardBus Controller | CardBus Controller | Sensor Interface; CardBus Controller |
| Supply Voltage | Other; 3.3V | Other | Other; 3.3V | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) |