Manufacturer: Microchip Technology
Win Source Part Number: 808121-FDC37C669-MT
Packaging: Tray
Mounting Style: SMD
Interface: ISA Host
Supplier Device Package: 100-TQFP (14x14)
Manufacturer Package: 100-LQFP
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
Part Number Series: FDC37C669
IC INTERFACE SPECIALIZED 100TQFP
IC INTERFACE SPECIALIZED 100TQFP
I/O Controller Interface IC Super I/O Controller- Pb Free
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 808121-FDC37C669-MT | FDC37C669-MT | FDC37C669-MT | FDC37C669-MT | FDC37C669-MT |
| Product Name | Interface - Interface - Specialized - FDC37C669-MT | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized | I/O Controller Interface IC |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 4.5V ~ 5.5V | Other | Other; 4.5V ~ 5.5V | ||
| Package Type | QFP | QFP; 100-LQFP | QFP; LQFP; 100-LQFP | LQFP-100 |