Microchip Technology, Inc. Single Coax Transceiver, Qfn-16; Ic Interface Type Microchip EQCO875SC.3

Description
SINGLE COAX TRANSCEIVER, QFN-16; IC Interface Type:-; Interface Applications:Camera Networks, Home Networking Over Coax Infrastructure; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Interface Case Style:QFN; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SINGLE COAX TRANSCEIVER, QFN-16; IC Interface Type:-; Interface Applications:Camera Networks, Home Networking Over Coax Infrastructure; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Interface Case Style:QFN; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Coax Transceiver, Qfn-16; Ic Interface Type Microchip - 40X5806 - Newark, An Avnet Company
Chicago, IL, United States
Single Coax Transceiver, Qfn-16; Ic Interface Type Microchip
40X5806
Single Coax Transceiver, Qfn-16; Ic Interface Type Microchip 40X5806
SINGLE COAX TRANSCEIVER, QFN-16; IC Interface Type:-; Interface Applications:Camera Networks, Home Networking Over Coax Infrastructure; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Interface Case Style:QFN; Product Range:- RoHS Compliant: Yes

SINGLE COAX TRANSCEIVER, QFN-16; IC Interface Type:-; Interface Applications:Camera Networks, Home Networking Over Coax Infrastructure; Supply Voltage Min:3.135V; Supply Voltage Max:3.465V; Interface Case Style:QFN; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Interface - Specialized - EQCO875SC.3 - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
EQCO875SC.3
Interface - Specialized EQCO875SC.3
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Specialized - EQCO875SC.3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
EQCO875SC.3
Integrated Circuits (ICs) - Interface - Specialized EQCO875SC.3
IC INTERFACE SPECIALIZED 16QFN

IC INTERFACE SPECIALIZED 16QFN

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 40X5806 EQCO875SC.3 EQCO875SC.3
Product Name Single Coax Transceiver, Qfn-16; Ic Interface Type Microchip Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Interface - Sensor and Detector Interfaces - AD9949AKCPZ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details