Microchip Technology, Inc. Asymmetric Coax Equalizer, Qfn; Ic Interface Type Microchip EQCO31R20.3-TRAY

Description
ASYMMETRIC COAX EQUALIZER, QFN; IC Interface Type:-; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V; Interface Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Datasheet
Description
ASYMMETRIC COAX EQUALIZER, QFN; IC Interface Type:-; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V; Interface Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Asymmetric Coax Equalizer, Qfn; Ic Interface Type Microchip - 40X5798 - Newark, An Avnet Company
Chicago, IL, United States
Asymmetric Coax Equalizer, Qfn; Ic Interface Type Microchip
40X5798
Asymmetric Coax Equalizer, Qfn; Ic Interface Type Microchip 40X5798
ASYMMETRIC COAX EQUALIZER, QFN; IC Interface Type:-; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V; Interface Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

ASYMMETRIC COAX EQUALIZER, QFN; IC Interface Type:-; Supply Voltage Min:1.15V; Supply Voltage Max:1.25V; Interface Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 40X5798
Product Name Asymmetric Coax Equalizer, Qfn; Ic Interface Type Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2291760 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TDSO-8
View Details
 - 74AHCT374PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details
TLK2711-SP Space-rated 1.6 to 2.5 GBPS Transceiver - 5962-0522101VXC - Texas Instruments
Specs
Device Type Transceiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CFP
View Details
RF Front End (LNA + PA) - SE2521A34-R - Quarktwin Technology Ltd.
Specs
Device Type Front End
Features RoHS
View Details