Microchip Technology, Inc. Cable Video Equalizer, 3.3V, Qfn-16; Ic Interface Type Microchip EQCO30R5.D

Description
CABLE VIDEO EQUALIZER, 3.3V, QFN-16; IC Interface Type:-; Interface Applications:HD, High Frame Rate Pro-video HD/SDI Frame Store, Industrial/Inspectio n, Medical Video Inputs; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; RoHS Compliant: Yes
Datasheet
Description
CABLE VIDEO EQUALIZER, 3.3V, QFN-16; IC Interface Type:-; Interface Applications:HD, High Frame Rate Pro-video HD/SDI Frame Store, Industrial/Inspectio n, Medical Video Inputs; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Video Equalizer, 3.3V, Qfn-16; Ic Interface Type Microchip - 53X3137 - Newark, An Avnet Company
Chicago, IL, United States
Cable Video Equalizer, 3.3V, Qfn-16; Ic Interface Type Microchip
53X3137
Cable Video Equalizer, 3.3V, Qfn-16; Ic Interface Type Microchip 53X3137
CABLE VIDEO EQUALIZER, 3.3V, QFN-16; IC Interface Type:-; Interface Applications:HD, High Frame Rate Pro-video HD/SDI Frame Store, Industrial/Inspectio n, Medical Video Inputs; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; RoHS Compliant: Yes

CABLE VIDEO EQUALIZER, 3.3V, QFN-16; IC Interface Type:-; Interface Applications:HD, High Frame Rate Pro-video HD/SDI Frame Store, Industrial/Inspection, Medical Video Inputs; Supply Voltage Min:3.15V; Supply Voltage Max:3.45V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 53X3137
Product Name Cable Video Equalizer, 3.3V, Qfn-16; Ic Interface Type Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface - Controllers - CG7490AM - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface module - 289-175 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Data Rate 2.15E7 kbps
View Details