Advantech PCIe 3.0, x16 Crypto/ Compression Intel C627 Server Adapter PCIE-3031NP-00A1E

Description
PCIe 3.0, x16 Crypto/ Compression Intel C627 Server Adapter Controller supports PCI Express Base Specification 3.0 (8 GTs) PCI Express x16 lanes Intel® QuickAssist Technology for Crypto and Compression Compression/Decompre ssion (Deflate) RSA Decrypt IPSec/SSL, up to 100Gbps Wireless: KASUMI, ZUC, SNOW 3G Bulk: AES, 3DES, RC4 Hash: MD5, SHA-1/2 SHA-3 HMAC
Request a Quote Datasheet
Description
PCIe 3.0, x16 Crypto/ Compression Intel C627 Server Adapter Controller supports PCI Express Base Specification 3.0 (8 GTs) PCI Express x16 lanes Intel® QuickAssist Technology for Crypto and Compression Compression/Decompre ssion (Deflate) RSA Decrypt IPSec/SSL, up to 100Gbps Wireless: KASUMI, ZUC, SNOW 3G Bulk: AES, 3DES, RC4 Hash: MD5, SHA-1/2 SHA-3 HMAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCIe 3.0, x16 Crypto/ Compression Intel C627 Server Adapter - PCIE-3031NP-00A1E - Advantech
Cincinnati, OH, United States
PCIe 3.0, x16 Crypto/ Compression Intel C627 Server Adapter
PCIE-3031NP-00A1E
PCIe 3.0, x16 Crypto/ Compression Intel C627 Server Adapter PCIE-3031NP-00A1E
PCIe 3.0, x16 Crypto/ Compression Intel C627 Server Adapter Controller supports PCI Express Base Specification 3.0 (8 GTs) PCI Express x16 lanes Intel® QuickAssist Technology for Crypto and Compression Compression/Decompre ssion (Deflate) RSA Decrypt IPSec/SSL, up to 100Gbps Wireless: KASUMI, ZUC, SNOW 3G Bulk: AES, 3DES, RC4 Hash: MD5, SHA-1/2 SHA-3 HMAC

PCIe 3.0, x16 Crypto/ Compression Intel C627 Server Adapter

  • Controller supports PCI Express Base Specification 3.0 (8 GTs)
  • PCI Express x16 lanes
  • Intel® QuickAssist Technology for Crypto and Compression
  • Compression/Decompression (Deflate)
  • RSA Decrypt
  • IPSec/SSL, up to 100Gbps
  • Wireless: KASUMI, ZUC, SNOW 3G
  • Bulk: AES, 3DES, RC4
  • Hash: MD5, SHA-1/2 SHA-3 HMAC
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Cards and Network Controllers
Product Number PCIE-3031NP-00A1E
Product Name PCIe 3.0, x16 Crypto/ Compression Intel C627 Server Adapter
Processor Type PCIe 3.0, x16 Crypto/ Compression Intel C627 Server Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Regular Flex I/O for Reset, Remote Switch and 5VDC -  - Advantech
Specs
Processor Type Regular Flex I/O for Reset, Remote Switch and 5VDC
View Details
2 Ports 25GbE SFP28 Network Mezzanine Card for enterprise applications. - NMC-2501-02FSA1 - Advantech
Specs
Processor Type 2 Ports 25GbE SFP28 Network Mezzanine Card for enterprise applications.
Compliance CE/FCC
View Details
PCIe 3.0, x8 Crypto/ Compression Intel C625 & C626 Server Adapter - PCIE-3030NP-02A1E - Advantech
Specs
Processor Type PCIe 3.0, x8 Crypto/ Compression Intel C625 & C626 Server Adapter
View Details
Regular Flex I/O for Reset, Remote Switch and 5VDC -  - Advantech
Specs
Processor Type Regular Flex I/O for Reset, Remote Switch and 5VDC
View Details