The ENC28J60/SO is a stand-alone Ethernet controller with an SPI interface, designed to connect a microcontroller to an Ethernet network. It features an integrated 10Base-T MAC and PHY, 8 Kbyte dual-port SRAM, and supports SPI clock speeds up to 20 MHz. The device operates from a 3.1V to 3.6V supply and is offered in a 28-pin SOIC package. It supports full and half-duplex modes, automatic polarity correction, programmable packet filtering, and hardware-assisted checksum calculation. The operating temperature range is 0°C to +70°C for commercial use. The part includes LED drivers for link and activity status, a programmable clock output, and 5V-tolerant SPI inputs. It complies with IEEE 802.3 standards.
IC ETHERNET CTRLR W/SPI 28SOIC Product overview: ENC28J60/SO from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 736-ENC28J60/SO can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Memory Chips |
| Product Number | 736-ENC28J60/SO |
| Product Name | Memory IC and Storage Component |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |