Microchip Technology, Inc. High-Speed PWM, ADC and Comparators en547030

Description
These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters, Embedded Power-Supply Controllers, Circuit Breakers, Arc Fault Detection Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC, DC to 50 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS Core: 16-Bit dsPIC33F Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle Mixed-Sign MUL plus Hardware Divide 32-Bit Multiply Support Clock Management ±1% Internal Oscillator Programmable PLLs and Oscillator Clock Sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast Wake-up and Start-up Power Management Low-Power Management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1.7 mA/MHz Dynamic Current (typical) 50 µA IPD Current (typical) High-Speed PWM Up to 9 PWM Pairs with Independent Timing Dead Time for Rising and Falling Edges 1.04 ns PWM Resolution PWM Support for: DC/DC, AC/DC, Inverters, PFC, Lighting, BLDC, PMSM, ACIM, SRM Programmable Fault Inputs Flexible Trigger Configurations for ADC Conversions Advanced Analog Features High-Speed ADC module: 10-bit resolution with up to two Successive Approximation Register (SAR) converters (up to 4 Msps) Up to 24 input channels grouped into 12 conversion pairs plus two voltage reference monitoring inputs Dedicated result buffer for each analog channel Flexible and Independent ADC Trigger Sources Up to 4 High-Speed Comparators with Direct Connection to the PWM module 10-bit Digital-to-Analog Converter (DAC) for each comparator DAC reference output Programmable references with 1024 voltage points Timers/Output Compare/Input Capture Six General Purpose Timers: Five 16-bit and up to two 32-bit timers/counters Four Output Compare (OC) modules Configurable as Timers/Counters Quadrature Encoder Interface (QEI) module Configurable as Timer/Counter Four Input Capture (IC) modules Communication Interfaces Two UART modules (12.5 Mbps): With support for LIN/J2602 2.0 protocols and IrDA® Two 4-Wire SPI modules (15 Mbps) ECAN™ module (1 Mbaud) with ECAN 2.0B Support Two I2C™ modules (up to 1 Mbaud) with SMBus Support Direct Memory Access (DMA) 4-Channel DMA with User-Selectable Priority Arbitration UART, SPI, ECAN, IC, OC and Timers Input/Output Sink/Source 18 mA on 18 Pins, 10 mA on 1 Pin or 6 mA on 66 Pins 5V Tolerant Pins Selectable Open-Drain and Pull-ups 29 External Interrupts
Description
These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters, Embedded Power-Supply Controllers, Circuit Breakers, Arc Fault Detection Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC, DC to 50 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS Core: 16-Bit dsPIC33F Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle Mixed-Sign MUL plus Hardware Divide 32-Bit Multiply Support Clock Management ±1% Internal Oscillator Programmable PLLs and Oscillator Clock Sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast Wake-up and Start-up Power Management Low-Power Management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1.7 mA/MHz Dynamic Current (typical) 50 µA IPD Current (typical) High-Speed PWM Up to 9 PWM Pairs with Independent Timing Dead Time for Rising and Falling Edges 1.04 ns PWM Resolution PWM Support for: DC/DC, AC/DC, Inverters, PFC, Lighting, BLDC, PMSM, ACIM, SRM Programmable Fault Inputs Flexible Trigger Configurations for ADC Conversions Advanced Analog Features High-Speed ADC module: 10-bit resolution with up to two Successive Approximation Register (SAR) converters (up to 4 Msps) Up to 24 input channels grouped into 12 conversion pairs plus two voltage reference monitoring inputs Dedicated result buffer for each analog channel Flexible and Independent ADC Trigger Sources Up to 4 High-Speed Comparators with Direct Connection to the PWM module 10-bit Digital-to-Analog Converter (DAC) for each comparator DAC reference output Programmable references with 1024 voltage points Timers/Output Compare/Input Capture Six General Purpose Timers: Five 16-bit and up to two 32-bit timers/counters Four Output Compare (OC) modules Configurable as Timers/Counters Quadrature Encoder Interface (QEI) module Configurable as Timer/Counter Four Input Capture (IC) modules Communication Interfaces Two UART modules (12.5 Mbps): With support for LIN/J2602 2.0 protocols and IrDA® Two 4-Wire SPI modules (15 Mbps) ECAN™ module (1 Mbaud) with ECAN 2.0B Support Two I2C™ modules (up to 1 Mbaud) with SMBus Support Direct Memory Access (DMA) 4-Channel DMA with User-Selectable Priority Arbitration UART, SPI, ECAN, IC, OC and Timers Input/Output Sink/Source 18 mA on 18 Pins, 10 mA on 1 Pin or 6 mA on 66 Pins 5V Tolerant Pins Selectable Open-Drain and Pull-ups 29 External Interrupts
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip Technology, Inc. High-Speed PWM, ADC and Comparators, specifically the dsPIC33FJ32GS406/606/608/610 and dsPIC33FJ64GS406/606/608/610 series, are 16-bit digital signal controllers designed for high-performance applications. They operate within a voltage range of 3.0V to 3.6V and can function in temperatures from -40°C to +125°C, supporting up to 50 MIPS. The architecture is optimized for code efficiency, featuring two 40-bit wide accumulators and single-cycle multiply-accumulate operations. The product includes advanced PWM capabilities with up to nine independent pairs, achieving a resolution of 1.04 ns, suitable for various applications such as DC/DC converters, inverters, and lighting control. The integrated high-speed ADC offers 10-bit resolution with up to four million samples per second and supports multiple input channels. Additionally, it features up to four high-speed comparators with direct connections to the PWM module, enhancing its versatility in control applications. Communication interfaces include dual UART, SPI, ECAN, and I2C modules, facilitating integration into complex systems. The device also supports low-power management modes and includes a 4-channel DMA for efficient data handling. With its robust feature set and operational flexibility, this product is well-suited for engineers looking to implement sophisticated control systems in power management and automation applications.

Datasheet Summary
Powered by GS/AI

The Microchip Technology, Inc. High-Speed PWM, ADC and Comparators, specifically the dsPIC33FJ32GS406/606/608/610 and dsPIC33FJ64GS406/606/608/610 series, are 16-bit digital signal controllers designed for high-performance applications. They operate within a voltage range of 3.0V to 3.6V and can function in temperatures from -40°C to +125°C, supporting up to 50 MIPS. The architecture is optimized for code efficiency, featuring two 40-bit wide accumulators and single-cycle multiply-accumulate operations. The product includes advanced PWM capabilities with up to nine independent pairs, achieving a resolution of 1.04 ns, suitable for various applications such as DC/DC converters, inverters, and lighting control. The integrated high-speed ADC offers 10-bit resolution with up to four million samples per second and supports multiple input channels. Additionally, it features up to four high-speed comparators with direct connections to the PWM module, enhancing its versatility in control applications. Communication interfaces include dual UART, SPI, ECAN, and I2C modules, facilitating integration into complex systems. The device also supports low-power management modes and includes a 4-channel DMA for efficient data handling. With its robust feature set and operational flexibility, this product is well-suited for engineers looking to implement sophisticated control systems in power management and automation applications.

Suppliers

Company
Product
Description
Supplier Links
High-Speed PWM, ADC and Comparators - en547030 - Microchip Technology, Inc.
Chandler, AZ, United States
High-Speed PWM, ADC and Comparators
en547030
High-Speed PWM, ADC and Comparators en547030
These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters, Embedded Power-Supply Controllers, Circuit Breakers, Arc Fault Detection Additional Features Operating Conditions 3.0V to 3.6V, -40ºC to +85ºC, DC to 50 MIPS 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS Core: 16-Bit dsPIC33F Code-Efficient (C and Assembly) Architecture Two 40-Bit Wide Accumulators Single-Cycle (MAC/MPY) with Dual Data Fetch Single-Cycle Mixed-Sign MUL plus Hardware Divide 32-Bit Multiply Support Clock Management ±1% Internal Oscillator Programmable PLLs and Oscillator Clock Sources Fail-Safe Clock Monitor (FSCM) Independent Watchdog Timer (WDT) Fast Wake-up and Start-up Power Management Low-Power Management modes (Sleep, Idle, Doze) Integrated Power-on Reset and Brown-out Reset 1.7 mA/MHz Dynamic Current (typical) 50 µA IPD Current (typical) High-Speed PWM Up to 9 PWM Pairs with Independent Timing Dead Time for Rising and Falling Edges 1.04 ns PWM Resolution PWM Support for: DC/DC, AC/DC, Inverters, PFC, Lighting, BLDC, PMSM, ACIM, SRM Programmable Fault Inputs Flexible Trigger Configurations for ADC Conversions Advanced Analog Features High-Speed ADC module: 10-bit resolution with up to two Successive Approximation Register (SAR) converters (up to 4 Msps) Up to 24 input channels grouped into 12 conversion pairs plus two voltage reference monitoring inputs Dedicated result buffer for each analog channel Flexible and Independent ADC Trigger Sources Up to 4 High-Speed Comparators with Direct Connection to the PWM module 10-bit Digital-to-Analog Converter (DAC) for each comparator DAC reference output Programmable references with 1024 voltage points Timers/Output Compare/Input Capture Six General Purpose Timers: Five 16-bit and up to two 32-bit timers/counters Four Output Compare (OC) modules Configurable as Timers/Counters Quadrature Encoder Interface (QEI) module Configurable as Timer/Counter Four Input Capture (IC) modules Communication Interfaces Two UART modules (12.5 Mbps): With support for LIN/J2602 2.0 protocols and IrDA® Two 4-Wire SPI modules (15 Mbps) ECAN™ module (1 Mbaud) with ECAN 2.0B Support Two I2C™ modules (up to 1 Mbaud) with SMBus Support Direct Memory Access (DMA) 4-Channel DMA with User-Selectable Priority Arbitration UART, SPI, ECAN, IC, OC and Timers Input/Output Sink/Source 18 mA on 18 Pins, 10 mA on 1 Pin or 6 mA on 66 Pins 5V Tolerant Pins Selectable Open-Drain and Pull-ups 29 External Interrupts

These devices offer features supporting common, multi-loop digital switch-mode power supplies (SMPS) and other digital power-conversion applications such as: AC to DC Converters, DC to DC Converters, Power Factor Correction (PFC), Uninterruptible power supply (UPS), Inverters, Embedded Power-Supply Controllers, Circuit Breakers, Arc Fault Detection

Additional Features

  • Operating Conditions
    • 3.0V to 3.6V, -40ºC to +85ºC, DC to 50 MIPS
    • 3.0V to 3.6V, -40ºC to +125ºC, DC to 40 MIPS
  • Core: 16-Bit dsPIC33F
    • Code-Efficient (C and Assembly) Architecture
    • Two 40-Bit Wide Accumulators
    • Single-Cycle (MAC/MPY) with Dual Data Fetch
    • Single-Cycle Mixed-Sign MUL plus Hardware Divide
    • 32-Bit Multiply Support
  • Clock Management
    • ±1% Internal Oscillator
    • Programmable PLLs and Oscillator Clock Sources
    • Fail-Safe Clock Monitor (FSCM)
    • Independent Watchdog Timer (WDT)
    • Fast Wake-up and Start-up
  • Power Management
    • Low-Power Management modes (Sleep, Idle, Doze)
    • Integrated Power-on Reset and Brown-out Reset
    • 1.7 mA/MHz Dynamic Current (typical)
    • 50 µA IPD Current (typical)
  • High-Speed PWM
    • Up to 9 PWM Pairs with Independent Timing
    • Dead Time for Rising and Falling Edges
    • 1.04 ns PWM Resolution
    • PWM Support for: DC/DC, AC/DC, Inverters, PFC, Lighting, BLDC, PMSM, ACIM, SRM
    • Programmable Fault Inputs
    • Flexible Trigger Configurations for ADC Conversions
  • Advanced Analog Features
    • High-Speed ADC module: 10-bit resolution with up to two Successive Approximation Register (SAR) converters (up to 4 Msps)
    • Up to 24 input channels grouped into 12 conversion pairs plus two voltage reference monitoring inputs
    • Dedicated result buffer for each analog channel
    • Flexible and Independent ADC Trigger Sources
    • Up to 4 High-Speed Comparators with Direct Connection to the PWM module
    • 10-bit Digital-to-Analog Converter (DAC) for each comparator
    • DAC reference output
    • Programmable references with 1024 voltage points
  • Timers/Output Compare/Input Capture
    • Six General Purpose Timers: Five 16-bit and up to two 32-bit timers/counters
    • Four Output Compare (OC) modules Configurable as Timers/Counters
    • Quadrature Encoder Interface (QEI) module Configurable as Timer/Counter
    • Four Input Capture (IC) modules
  • Communication Interfaces
    • Two UART modules (12.5 Mbps): With support for LIN/J2602 2.0 protocols and IrDA®
    • Two 4-Wire SPI modules (15 Mbps)
    • ECAN™ module (1 Mbaud) with ECAN 2.0B Support
    • Two I2C™ modules (up to 1 Mbaud) with SMBus Support
  • Direct Memory Access (DMA)
    • 4-Channel DMA with User-Selectable Priority Arbitration
    • UART, SPI, ECAN, IC, OC and Timers
  • Input/Output
    • Sink/Source 18 mA on 18 Pins, 10 mA on 1 Pin or 6 mA on 66 Pins
    • 5V Tolerant Pins
    • Selectable Open-Drain and Pull-ups
    • 29 External Interrupts
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en547030
Product Name High-Speed PWM, ADC and Comparators
Package Type QFP; Other; ['TQFP']
Unlock Full Specs
to access all available technical data

Similar Products

High Efficiency 1x/1.5x Fractional Charge Pump for White LED Applications - AAT3134 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN44-16
Input Voltage 2.7 to 5.5 volts
View Details
UCC1804 Low-Power BiCMOS Current-Mode PWM - 5962-9451304MPA - Texas Instruments
Specs
Package Type Other; CDIP
Features Error Amplifier,Leading Edge Blanking,Soft Start
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QVHS2 - TLF35584QVHS2 - Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-48
Operating Temperature -40 to 175 C (-40 to 347 F)
View Details
Gates and Inverters - 74HCT04PW-Q100,118 - ODG (Origin Data Global)
Specs
Package Type Other; 14-TSSOP (0.173", 4.40mm Width)
Input Voltage 4.5 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details