Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QVHS2 TLF35584QVHS2

Description
The TLF35584QVHS2 is a multiple output system supply for safety-relevant applications supplying 3.3 V-μC, transceivers, and sensors by an efficient and flexible pre-/post-regulator concept over a wide input voltage range. The wide switching frequency range allows optimization in respect of efficiency and usage of small filter components. A dedicated reference-regulator supplies the ADC independent from μC-load steps and acts as tracking-source for the 2 independent sensor-supplies. The flexible state machine, wake-up concept including timer, and the stand-by-regulator favors the usage in numerous applications. Multiple safety features enable easy realization of ASIL-D together with various Microcontrollers (μCs). The TLF35584 is coming in small, Grade 0 thermally enhanced VQFN-48 suitable for automated optical inspection. To get access to the complete OPTIREG™ PMIC technical documentation please follow the instruction here. The TLF35584 is featured as power supply and safety monitor on the Hitex ShieldBuddy AURIX™ TC375. Benefits Extended lifetime in a leadless and smaller package Efficiency and flexibility Enables ASIL-D on system level Easy ISO26262 implementation by full documentation set Extended Lifetime Enable target Grade 0, up to 1000h HTOL at Tj = 175°C Capability to go beyond Grade 0 Pre-/post-regulator concept: boost and buck/LDOs and trackers for μC (main, ADC/reference, StBy) Transceivers Sensors Integration of functional safety (features supporting ASIL-D) UV/OV-monitoring Flexible watchdogs Error-monitoring Safe state controller with 2 outputs BIST Potential Applications Powertrain Engine Management Transfer Case Integrated Starter Generator xEV Battery Management Inverter DCDC Chassis/Safety Electrical Power Steering Electr. Steering Column Lock Braking, Electr. Parking Brake Family Overview For different output voltage and package variants please click here. Functional Safety The device is PRO-SIL™ ISO26262-compliant and fulfils the properties required by the ISO26262 (Automotive Safety) Standard (for more info visit www.infineon.com/PRO -SIL). Required safety integrity functions to reach ASIL-D efficiently on system level are already implemented: UV/OV-monitoring of all rails with independent reference, detecting dependent fail­ures by flexible watchdog-concept, monitoring of μC’s safety management unit, and a safe state controller providing secondary safety paths. A built-in self-test is ensuring the proper function of the relevant safety features. All features are perfectly aligned to the Infineon’s AURIX™-requirements, but are extended to support other μCs as well. All safety-relevant configurations are protected and can only be changed by special, successfully performed unlock/lock-sequence . Furthermore PRO-SIL™ ISO26262-compliant product development follows a product specific safety plan defined by Infineon. The product development follows the Infineon V – model based development lifecycle which encompasses all ISO26262 required activities and work products related to the product scope. Product relevant safety requirements and required metrics are captured and verified through the development of the product, this includes the product safety concept and ultimately a product safety case which provides the argumentation and evidence showing achievement of the defined safety requirements and process compliance, including all essential supporting processes. An independent functional safety management organization supports the ISO26262 conform safety lifecycle. For ISO26262-compliant products a Safety Manual and a Safety Analysis Summary Report are available* in addition to Infineon standard documentation. Moreover Infineon offers expert support for system integrators to achieve the required ASIL on system level. Infineon’s activities result in a simplified integration in safety-related applications. *NDA required Applications Automotive 48 V battery management system (BMS) Electric vehicle (EV) drivetrain system Transfer case brushless DC (BLDC) Designers who used this product also designed with TLE75602-ESH | Multichannel SPI switches and controllers SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX 2ED2410-EM | Automotive gate driver ICs TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) TLE75602-ESH | Multichannel SPI switches and controllers SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX 2ED2410-EM | Automotive gate driver ICs TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) TLE75602-ESH | Multichannel SPI switches and controllers SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX 2ED2410-EM | Automotive gate driver ICs TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) Ask the Power Management Ics Community Infineon Developer Community is available 24x7 for you to connect and network with engineers across the globe. Get help from Infineon support engineers, and expert members to solve your design challenges anytime, from anywhere, in any topic, and in your preferred language. Ask the Community
Request a Quote Datasheet
Description
The TLF35584QVHS2 is a multiple output system supply for safety-relevant applications supplying 3.3 V-μC, transceivers, and sensors by an efficient and flexible pre-/post-regulator concept over a wide input voltage range. The wide switching frequency range allows optimization in respect of efficiency and usage of small filter components. A dedicated reference-regulator supplies the ADC independent from μC-load steps and acts as tracking-source for the 2 independent sensor-supplies. The flexible state machine, wake-up concept including timer, and the stand-by-regulator favors the usage in numerous applications. Multiple safety features enable easy realization of ASIL-D together with various Microcontrollers (μCs). The TLF35584 is coming in small, Grade 0 thermally enhanced VQFN-48 suitable for automated optical inspection. To get access to the complete OPTIREG™ PMIC technical documentation please follow the instruction here. The TLF35584 is featured as power supply and safety monitor on the Hitex ShieldBuddy AURIX™ TC375. Benefits Extended lifetime in a leadless and smaller package Efficiency and flexibility Enables ASIL-D on system level Easy ISO26262 implementation by full documentation set Extended Lifetime Enable target Grade 0, up to 1000h HTOL at Tj = 175°C Capability to go beyond Grade 0 Pre-/post-regulator concept: boost and buck/LDOs and trackers for μC (main, ADC/reference, StBy) Transceivers Sensors Integration of functional safety (features supporting ASIL-D) UV/OV-monitoring Flexible watchdogs Error-monitoring Safe state controller with 2 outputs BIST Potential Applications Powertrain Engine Management Transfer Case Integrated Starter Generator xEV Battery Management Inverter DCDC Chassis/Safety Electrical Power Steering Electr. Steering Column Lock Braking, Electr. Parking Brake Family Overview For different output voltage and package variants please click here. Functional Safety The device is PRO-SIL™ ISO26262-compliant and fulfils the properties required by the ISO26262 (Automotive Safety) Standard (for more info visit www.infineon.com/PRO -SIL). Required safety integrity functions to reach ASIL-D efficiently on system level are already implemented: UV/OV-monitoring of all rails with independent reference, detecting dependent fail­ures by flexible watchdog-concept, monitoring of μC’s safety management unit, and a safe state controller providing secondary safety paths. A built-in self-test is ensuring the proper function of the relevant safety features. All features are perfectly aligned to the Infineon’s AURIX™-requirements, but are extended to support other μCs as well. All safety-relevant configurations are protected and can only be changed by special, successfully performed unlock/lock-sequence . Furthermore PRO-SIL™ ISO26262-compliant product development follows a product specific safety plan defined by Infineon. The product development follows the Infineon V – model based development lifecycle which encompasses all ISO26262 required activities and work products related to the product scope. Product relevant safety requirements and required metrics are captured and verified through the development of the product, this includes the product safety concept and ultimately a product safety case which provides the argumentation and evidence showing achievement of the defined safety requirements and process compliance, including all essential supporting processes. An independent functional safety management organization supports the ISO26262 conform safety lifecycle. For ISO26262-compliant products a Safety Manual and a Safety Analysis Summary Report are available* in addition to Infineon standard documentation. Moreover Infineon offers expert support for system integrators to achieve the required ASIL on system level. Infineon’s activities result in a simplified integration in safety-related applications. *NDA required Applications Automotive 48 V battery management system (BMS) Electric vehicle (EV) drivetrain system Transfer case brushless DC (BLDC) Designers who used this product also designed with TLE75602-ESH | Multichannel SPI switches and controllers SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX 2ED2410-EM | Automotive gate driver ICs TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) TLE75602-ESH | Multichannel SPI switches and controllers SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX 2ED2410-EM | Automotive gate driver ICs TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) TLE75602-ESH | Multichannel SPI switches and controllers SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX 2ED2410-EM | Automotive gate driver ICs TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) Ask the Power Management Ics Community Infineon Developer Community is available 24x7 for you to connect and network with engineers across the globe. Get help from Infineon support engineers, and expert members to solve your design challenges anytime, from anywhere, in any topic, and in your preferred language. Ask the Community
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QVHS2 - TLF35584QVHS2 - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QVHS2
TLF35584QVHS2
Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QVHS2 TLF35584QVHS2
The TLF35584QVHS2 is a multiple output system supply for safety-relevant applications supplying 3.3 V-μC, transceivers, and sensors by an efficient and flexible pre-/post-regulator concept over a wide input voltage range. The wide switching frequency range allows optimization in respect of efficiency and usage of small filter components. A dedicated reference-regulator supplies the ADC independent from μC-load steps and acts as tracking-source for the 2 independent sensor-supplies. The flexible state machine, wake-up concept including timer, and the stand-by-regulator favors the usage in numerous applications. Multiple safety features enable easy realization of ASIL-D together with various Microcontrollers (μCs). The TLF35584 is coming in small, Grade 0 thermally enhanced VQFN-48 suitable for automated optical inspection. To get access to the complete OPTIREG™ PMIC technical documentation please follow the instruction here. The TLF35584 is featured as power supply and safety monitor on the Hitex ShieldBuddy AURIX™ TC375. Benefits Extended lifetime in a leadless and smaller package Efficiency and flexibility Enables ASIL-D on system level Easy ISO26262 implementation by full documentation set Extended Lifetime Enable target Grade 0, up to 1000h HTOL at Tj = 175°C Capability to go beyond Grade 0 Pre-/post-regulator concept: boost and buck/LDOs and trackers for μC (main, ADC/reference, StBy) Transceivers Sensors Integration of functional safety (features supporting ASIL-D) UV/OV-monitoring Flexible watchdogs Error-monitoring Safe state controller with 2 outputs BIST Potential Applications Powertrain Engine Management Transfer Case Integrated Starter Generator xEV Battery Management Inverter DCDC Chassis/Safety Electrical Power Steering Electr. Steering Column Lock Braking, Electr. Parking Brake Family Overview For different output voltage and package variants please click here. Functional Safety The device is PRO-SIL™ ISO26262-compliant and fulfils the properties required by the ISO26262 (Automotive Safety) Standard (for more info visit www.infineon.com/PRO -SIL). Required safety integrity functions to reach ASIL-D efficiently on system level are already implemented: UV/OV-monitoring of all rails with independent reference, detecting dependent fail­ures by flexible watchdog-concept, monitoring of μC’s safety management unit, and a safe state controller providing secondary safety paths. A built-in self-test is ensuring the proper function of the relevant safety features. All features are perfectly aligned to the Infineon’s AURIX™-requirements, but are extended to support other μCs as well. All safety-relevant configurations are protected and can only be changed by special, successfully performed unlock/lock-sequence . Furthermore PRO-SIL™ ISO26262-compliant product development follows a product specific safety plan defined by Infineon. The product development follows the Infineon V – model based development lifecycle which encompasses all ISO26262 required activities and work products related to the product scope. Product relevant safety requirements and required metrics are captured and verified through the development of the product, this includes the product safety concept and ultimately a product safety case which provides the argumentation and evidence showing achievement of the defined safety requirements and process compliance, including all essential supporting processes. An independent functional safety management organization supports the ISO26262 conform safety lifecycle. For ISO26262-compliant products a Safety Manual and a Safety Analysis Summary Report are available* in addition to Infineon standard documentation. Moreover Infineon offers expert support for system integrators to achieve the required ASIL on system level. Infineon’s activities result in a simplified integration in safety-related applications. *NDA required Applications Automotive 48 V battery management system (BMS) Electric vehicle (EV) drivetrain system Transfer case brushless DC (BLDC) Designers who used this product also designed with TLE75602-ESH | Multichannel SPI switches and controllers SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX 2ED2410-EM | Automotive gate driver ICs TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) TLE75602-ESH | Multichannel SPI switches and controllers SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX 2ED2410-EM | Automotive gate driver ICs TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) TLE75602-ESH | Multichannel SPI switches and controllers SAK-TC397XP-256F300S BD | AURIX™ Family – TC39xXX 2ED2410-EM | Automotive gate driver ICs TLS105B0MB | OPTIREG™ linear voltage regulators (LDO) Ask the Power Management Ics Community Infineon Developer Community is available 24x7 for you to connect and network with engineers across the globe. Get help from Infineon support engineers, and expert members to solve your design challenges anytime, from anywhere, in any topic, and in your preferred language. Ask the Community

The TLF35584QVHS2 is a multiple output system supply for safety-relevant applications supplying 3.3 V-μC, transceivers, and sensors by an efficient and flexible pre-/post-regulator concept over a wide input voltage range.

The wide switching frequency range allows optimization in respect of efficiency and usage of small filter components. A dedicated reference-regulator supplies the ADC independent from μC-load steps and acts as tracking-source for the 2 independent sensor-supplies. The flexible state machine, wake-up concept including timer, and the stand-by-regulator favors the usage in numerous applications.
Multiple safety features enable easy realization of ASIL-D together with various Microcontrollers (μCs). The TLF35584 is coming in small, Grade 0 thermally enhanced VQFN-48 suitable for automated optical inspection.

To get access to the complete OPTIREG™ PMIC technical documentation please follow the instruction here.

The TLF35584 is featured as power supply and safety monitor on the Hitex ShieldBuddy AURIX™ TC375.


Benefits

  • Extended lifetime in a leadless and smaller package
  • Efficiency and flexibility
  • Enables ASIL-D on system level
  • Easy ISO26262 implementation by full documentation set
  • Extended Lifetime
    • Enable target Grade 0, up to 1000h HTOL at Tj = 175°C
    • Capability to go beyond Grade 0
  • Pre-/post-regulator concept: boost and buck/LDOs and trackers for
    • μC (main, ADC/reference, StBy)
    • Transceivers
    • Sensors
  • Integration of functional safety (features supporting ASIL-D)
    • UV/OV-monitoring
    • Flexible watchdogs
    • Error-monitoring
    • Safe state controller with 2 outputs
    • BIST

Potential Applications

Powertrain

  • Engine Management
  • Transfer Case
  • Integrated Starter Generator

xEV

  • Battery Management
  • Inverter
  • DCDC

Chassis/Safety

  • Electrical Power Steering
  • Electr. Steering Column Lock
  • Braking, Electr. Parking Brake

Family Overview


For different output voltage and package variants please click here.


Functional Safety


  • The device is PRO-SIL™ ISO26262-compliant and fulfils the properties required by the ISO26262 (Automotive Safety) Standard (for more info visit www.infineon.com/PRO-SIL).
    Required safety integrity functions to reach ASIL-D efficiently on system level are already implemented: UV/OV-monitoring of all rails with independent reference, detecting dependent fail­ures by flexible watchdog-concept, monitoring of μC’s safety management unit, and a safe state controller providing secondary safety paths. A built-in self-test is ensuring the proper function of the relevant safety features. All features are perfectly aligned to the Infineon’s AURIX™-requirements, but are extended to support other μCs as well. All safety-relevant configurations are protected and can only be changed by special, successfully performed unlock/lock-sequence.
    Furthermore PRO-SIL™ ISO26262-compliant product development follows a product specific safety plan defined by Infineon. The product development follows the Infineon V – model based development lifecycle which encompasses all ISO26262 required activities and work products related to the product scope. Product relevant safety requirements and required metrics are captured and verified through the development of the product, this includes the product safety concept and ultimately a product safety case which provides the argumentation and evidence showing achievement of the defined safety requirements and process compliance, including all essential supporting processes.
    An independent functional safety management organization supports the ISO26262 conform safety lifecycle. For ISO26262-compliant products a Safety Manual and a Safety Analysis Summary Report are available* in addition to Infineon standard documentation.
    Moreover Infineon offers expert support for system integrators to achieve the required ASIL on system level. Infineon’s activities result in a simplified integration in safety-related applications.
    *NDA required

Applications

  • Automotive 48 V battery management system (BMS)
  • Electric vehicle (EV) drivetrain system
  • Transfer case brushless DC (BLDC)

Designers who used this product also designed with


  • TLE75602-ESH |
    Multichannel SPI switches and controllers
  • SAK-TC397XP-256F300S BD |
    AURIX™ Family – TC39xXX
  • 2ED2410-EM |
    Automotive gate driver ICs
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE75602-ESH |
    Multichannel SPI switches and controllers
  • SAK-TC397XP-256F300S BD |
    AURIX™ Family – TC39xXX
  • 2ED2410-EM |
    Automotive gate driver ICs
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)
  • TLE75602-ESH |
    Multichannel SPI switches and controllers
  • SAK-TC397XP-256F300S BD |
    AURIX™ Family – TC39xXX
  • 2ED2410-EM |
    Automotive gate driver ICs
  • TLS105B0MB |
    OPTIREG™ linear voltage regulators (LDO)

Ask the Power Management Ics Community


Infineon Developer Community is available 24x7 for you to connect and network with engineers across the globe. Get help from Infineon support engineers, and expert members to solve your design challenges anytime, from anywhere, in any topic, and in your preferred language.

Ask the Community

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLF35584QVHS2
Product Name Power - Power Supply ICs - OPTIREG™ PMIC - TLF35584QVHS2
Package Type Other; PG-VQFN-48
Unlock Full Specs
to access all available technical data

Similar Products

 - CYPD3196-24LDXS - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-VQFN-24
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850F0TA V50 - TLS850F0TA V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-7
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Power - Power Supply ICs - OPTIREG™ linear - TLS850F1TA V50 - TLS850F1TA V50 - Infineon Technologies AG
Specs
Package Type Other; PG-TO263-7
Output Voltage 5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
IC PWR SWITCH N-CHANNEL 1:1 8SO - 376-AUIPS1042G - Utmel Electronic Limited
Specs
Package Type SOIC; Other; 8-SOIC (0.154, 3.90mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details