Microchip Technology, Inc. 2.7-3.6V 64Kb SPI Serial SRAM en539045

Description
The Microchip Technology Inc. 23X640 are 64 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 23X640 is available in standard packages including 8-lead PDIP and SOIC, and advanced packaging including 8-lead TSSOP. Additional Features Max. Clock 16 MHz Low-Power CMOS Technology: - Read Current: 3 mA at 1 MHz - Standby Current: 4 µA Max. at 3.6V 8192 x 8-bit Organization 32-Byte Page HOLD pin Flexible Operating modes: - Byte read and write - Page mode (32 Byte Page) - Sequential mode Sequential Read/Write
Datasheet
Description
The Microchip Technology Inc. 23X640 are 64 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 23X640 is available in standard packages including 8-lead PDIP and SOIC, and advanced packaging including 8-lead TSSOP. Additional Features Max. Clock 16 MHz Low-Power CMOS Technology: - Read Current: 3 mA at 1 MHz - Standby Current: 4 µA Max. at 3.6V 8192 x 8-bit Organization 32-Byte Page HOLD pin Flexible Operating modes: - Byte read and write - Page mode (32 Byte Page) - Sequential mode Sequential Read/Write
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.7-3.6V 64Kb SPI Serial SRAM - en539045 - Microchip Technology, Inc.
Chandler, AZ, United States
2.7-3.6V 64Kb SPI Serial SRAM
en539045
2.7-3.6V 64Kb SPI Serial SRAM en539045
The Microchip Technology Inc. 23X640 are 64 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 23X640 is available in standard packages including 8-lead PDIP and SOIC, and advanced packaging including 8-lead TSSOP. Additional Features Max. Clock 16 MHz Low-Power CMOS Technology: - Read Current: 3 mA at 1 MHz - Standby Current: 4 µA Max. at 3.6V 8192 x 8-bit Organization 32-Byte Page HOLD pin Flexible Operating modes: - Byte read and write - Page mode (32 Byte Page) - Sequential mode Sequential Read/Write

The Microchip Technology Inc. 23X640 are 64 Kbit Serial SRAM devices. The memory is accessed via a simple Serial Peripheral Interface (SPI) compatible serial bus. The bus signals required are a clock input (SCK) plus separate data in (SI) and data out (SO) lines. Access to the device is controlled through a Chip Select (CS) input. Communication to the device can be paused via the hold pin (HOLD). While the device is paused, transitions on its inputs will be ignored, with the exception of Chip Select, allowing the host to service higher priority interrupts. The 23X640 is available in standard packages including 8-lead PDIP and SOIC, and advanced packaging including 8-lead TSSOP.

Additional Features

  • Max. Clock 16 MHz
  • Low-Power CMOS Technology: - Read Current: 3 mA at 1 MHz - Standby Current: 4 µA Max. at 3.6V
  • 8192 x 8-bit Organization
  • 32-Byte Page
  • HOLD pin
  • Flexible Operating modes: - Byte read and write - Page mode (32 Byte Page) - Sequential mode
  • Sequential Read/Write
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en539045
Product Name 2.7-3.6V 64Kb SPI Serial SRAM
Memory Category SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
Memory - SRAM - 71V016SA12PH - 857089-71V016SA12PH - Win Source Electronics
Specs
Memory Category SRAM Chip
View Details
2 suppliers
SmartMedia Cards - 2651137 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
View Details
Controllers - BQ2204ASN-N - Quarktwin Technology Ltd.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Supply Voltage 4.5V ~ 5.5V
View Details