Microchip Technology, Inc. 2Kb I2C compatible Serial Present Detect Serial EEPROM en534308

Description
The Microchip Technology Inc. 34VL02/34AA02/ 34LC02 (34XX02*) is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.5V to 5.5V). This device has two software write-protect features for the lower half of the array, as well as an external pin that can be used to write-protect the entire array. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low voltage design permits operation down to 1.5V, with standby and active currents of only 100 nA and 1 mA, respectively. The 34XX02 also has a page write capability for up to 16 bytes of data. The 34XX02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, MSOP and DFN packages. Additional Features Permanent and Resettable Software Write-Protectfor lower half of the array (00h-7Fh) Low-power CMOS technology:- Read current 1 mA, typical- Standby current, 100 nA, typical 2-wire serial interface bus, I2C™ compatible Cascadable up to eight devices Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz compatibility 1 MHz clock for LC versions Page write time 3 ms, typical Self-timed erase/write cycle 16-byte page write buffer ESD protection > 4,000V Software write protection for lower 128 bytes Hardware write protection for entire array More than 1 million erase/write cycles Data retention > 200 years 8-lead PDIP, SOIC, TSSOP, MSOP and DFNpackages Pb-free and RoHS compliant Available for extended temperature ranges:- Industrial (I): -40°C to +85°C- Automotive (E): -40°C to +125°C
Datasheet
Description
The Microchip Technology Inc. 34VL02/34AA02/ 34LC02 (34XX02*) is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.5V to 5.5V). This device has two software write-protect features for the lower half of the array, as well as an external pin that can be used to write-protect the entire array. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low voltage design permits operation down to 1.5V, with standby and active currents of only 100 nA and 1 mA, respectively. The 34XX02 also has a page write capability for up to 16 bytes of data. The 34XX02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, MSOP and DFN packages. Additional Features Permanent and Resettable Software Write-Protectfor lower half of the array (00h-7Fh) Low-power CMOS technology:- Read current 1 mA, typical- Standby current, 100 nA, typical 2-wire serial interface bus, I2C™ compatible Cascadable up to eight devices Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz compatibility 1 MHz clock for LC versions Page write time 3 ms, typical Self-timed erase/write cycle 16-byte page write buffer ESD protection > 4,000V Software write protection for lower 128 bytes Hardware write protection for entire array More than 1 million erase/write cycles Data retention > 200 years 8-lead PDIP, SOIC, TSSOP, MSOP and DFNpackages Pb-free and RoHS compliant Available for extended temperature ranges:- Industrial (I): -40°C to +85°C- Automotive (E): -40°C to +125°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2Kb I2C compatible Serial Present Detect Serial EEPROM - en534308 - Microchip Technology, Inc.
Chandler, AZ, United States
2Kb I2C compatible Serial Present Detect Serial EEPROM
en534308
2Kb I2C compatible Serial Present Detect Serial EEPROM en534308
The Microchip Technology Inc. 34VL02/34AA02/ 34LC02 (34XX02*) is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.5V to 5.5V). This device has two software write-protect features for the lower half of the array, as well as an external pin that can be used to write-protect the entire array. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low voltage design permits operation down to 1.5V, with standby and active currents of only 100 nA and 1 mA, respectively. The 34XX02 also has a page write capability for up to 16 bytes of data. The 34XX02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, MSOP and DFN packages. Additional Features Permanent and Resettable Software Write-Protectfor lower half of the array (00h-7Fh) Low-power CMOS technology:- Read current 1 mA, typical- Standby current, 100 nA, typical 2-wire serial interface bus, I2C™ compatible Cascadable up to eight devices Schmitt Trigger inputs for noise suppression Output slope control to eliminate ground bounce 100 kHz and 400 kHz compatibility 1 MHz clock for LC versions Page write time 3 ms, typical Self-timed erase/write cycle 16-byte page write buffer ESD protection > 4,000V Software write protection for lower 128 bytes Hardware write protection for entire array More than 1 million erase/write cycles Data retention > 200 years 8-lead PDIP, SOIC, TSSOP, MSOP and DFNpackages Pb-free and RoHS compliant Available for extended temperature ranges:- Industrial (I): -40°C to +85°C- Automotive (E): -40°C to +125°C

The Microchip Technology Inc. 34VL02/34AA02/ 34LC02 (34XX02*) is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.5V to 5.5V). This device has two software write-protect features for the lower half of the array, as well as an external pin that can be used to write-protect the entire array. The device is organized as one block of 256 x 8-bit memory with a 2-wire serial interface. Low voltage design permits operation down to 1.5V, with standby and active currents of only 100 nA and 1 mA, respectively. The 34XX02 also has a page write capability for up to 16 bytes of data. The 34XX02 is available in the standard 8-pin PDIP, surface mount SOIC, TSSOP, MSOP and DFN packages.

Additional Features

  • Permanent and Resettable Software Write-Protectfor lower half of the array (00h-7Fh)
  • Low-power CMOS technology:- Read current 1 mA, typical- Standby current, 100 nA, typical
  • 2-wire serial interface bus, I2C™ compatible
  • Cascadable up to eight devices
  • Schmitt Trigger inputs for noise suppression
  • Output slope control to eliminate ground bounce
  • 100 kHz and 400 kHz compatibility
  • 1 MHz clock for LC versions
  • Page write time 3 ms, typical
  • Self-timed erase/write cycle
  • 16-byte page write buffer
  • ESD protection > 4,000V
  • Software write protection for lower 128 bytes
  • Hardware write protection for entire array
  • More than 1 million erase/write cycles
  • Data retention > 200 years
  • 8-lead PDIP, SOIC, TSSOP, MSOP and DFNpackages
  • Pb-free and RoHS compliant
  • Available for extended temperature ranges:- Industrial (I): -40°C to +85°C- Automotive (E): -40°C to +125°C
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Memory Chips
Product Number en534308
Product Name 2Kb I2C compatible Serial Present Detect Serial EEPROM
Memory Category EEPROM
Data Rate 1 MHz
Endurance 1000000 Write/Erase Cycles
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5SP128K36 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SSRAM; SRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 1024 kbits
View Details
Memory - 27C512-12/L093 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 120 ns
Density 512 kbits
View Details
Flash Memory - 1882679P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 128000 kbits
Package Type WSON
View Details
SMV512K32-SP 16MB Radiation-Hardened SRAM - SMV512K32HFG - Texas Instruments
Specs
Memory Category SRAM Chip
Access Time 20 ns
Density 16000 kbits
View Details
7 suppliers