Microchip Technology, Inc. 4.0A Dual High-Speed Power MOSFET Driver with Enable en531146

Description
The MCP14E3/E4/E5 devices are a family of 4.0A, dual output MOSFET drivers with separate enable functions for each output. As MOSFET drivers, the MCP14E3/E4/E5 can charge 2200 pF gate capacitance in under 15 nsec (typical). The inputs are TTL/CMOS compatible, with 300 mV of hysteresis between the high and low input levels, providing noise immunity while allowing the device to be driven from slow rising and falling signals. The MCP14E3 offers dual inverting outputs, the MCP14E4 offers dual non-inverting outputs, and the MCP14E5 offers complimentary outputs. Additional Features High peak output current: 4A (typical) Dual output drivers, with independent enable function for each driver Low shoot-through/cross- conduction current in output stage Wide input supply operating range: 4.5 to 18 V High capacitive load drive capability: 2200 pF in 15 nsec (typical) 5600 pF in 26 nsec (typical) Short delay times: 50 nsec(typical) Low output impedance: 3.0 ohms (typical) Latch-up protected: will withstand 1.5A reverse current Input are TTL/CMOS compatiple and will withstand negative swings up to 5V ESD protected: 4kV
Description
The MCP14E3/E4/E5 devices are a family of 4.0A, dual output MOSFET drivers with separate enable functions for each output. As MOSFET drivers, the MCP14E3/E4/E5 can charge 2200 pF gate capacitance in under 15 nsec (typical). The inputs are TTL/CMOS compatible, with 300 mV of hysteresis between the high and low input levels, providing noise immunity while allowing the device to be driven from slow rising and falling signals. The MCP14E3 offers dual inverting outputs, the MCP14E4 offers dual non-inverting outputs, and the MCP14E5 offers complimentary outputs. Additional Features High peak output current: 4A (typical) Dual output drivers, with independent enable function for each driver Low shoot-through/cross- conduction current in output stage Wide input supply operating range: 4.5 to 18 V High capacitive load drive capability: 2200 pF in 15 nsec (typical) 5600 pF in 26 nsec (typical) Short delay times: 50 nsec(typical) Low output impedance: 3.0 ohms (typical) Latch-up protected: will withstand 1.5A reverse current Input are TTL/CMOS compatiple and will withstand negative swings up to 5V ESD protected: 4kV
Datasheet
Datasheet Summary
Powered by GS/AI

The MCP14E3/MCP14E4/MCP14E5 series from Microchip Technology, Inc. features a 4.0A dual high-speed power MOSFET driver with independent enable functions for each output. It operates within a supply voltage range of 4.5V to 18V and is capable of driving capacitive loads of up to 2200 pF in 15 ns, making it suitable for applications requiring fast switching. The drivers exhibit low output impedance and minimal shoot-through current, enhancing efficiency in power management. They are designed to withstand up to 1.5A of reverse current and are protected against electrostatic discharge (ESD) up to 4kV. The devices are available in various package types, including surface-mount and through-hole options, and are rated for operation in temperatures from -40°C to +125°C. These characteristics make the MCP14E3/MCP14E4/MCP14E5 drivers suitable for applications such as switch mode power supplies, motor drives, and pulse transformer drives.

Datasheet Summary
Powered by GS/AI

The MCP14E3/MCP14E4/MCP14E5 series from Microchip Technology, Inc. features a 4.0A dual high-speed power MOSFET driver with independent enable functions for each output. It operates within a supply voltage range of 4.5V to 18V and is capable of driving capacitive loads of up to 2200 pF in 15 ns, making it suitable for applications requiring fast switching. The drivers exhibit low output impedance and minimal shoot-through current, enhancing efficiency in power management. They are designed to withstand up to 1.5A of reverse current and are protected against electrostatic discharge (ESD) up to 4kV. The devices are available in various package types, including surface-mount and through-hole options, and are rated for operation in temperatures from -40°C to +125°C. These characteristics make the MCP14E3/MCP14E4/MCP14E5 drivers suitable for applications such as switch mode power supplies, motor drives, and pulse transformer drives.

Suppliers

Company
Product
Description
Supplier Links
4.0A Dual High-Speed Power MOSFET Driver with Enable - en531146 - Microchip Technology, Inc.
Chandler, AZ, United States
4.0A Dual High-Speed Power MOSFET Driver with Enable
en531146
4.0A Dual High-Speed Power MOSFET Driver with Enable en531146
The MCP14E3/E4/E5 devices are a family of 4.0A, dual output MOSFET drivers with separate enable functions for each output. As MOSFET drivers, the MCP14E3/E4/E5 can charge 2200 pF gate capacitance in under 15 nsec (typical). The inputs are TTL/CMOS compatible, with 300 mV of hysteresis between the high and low input levels, providing noise immunity while allowing the device to be driven from slow rising and falling signals. The MCP14E3 offers dual inverting outputs, the MCP14E4 offers dual non-inverting outputs, and the MCP14E5 offers complimentary outputs. Additional Features High peak output current: 4A (typical) Dual output drivers, with independent enable function for each driver Low shoot-through/cross- conduction current in output stage Wide input supply operating range: 4.5 to 18 V High capacitive load drive capability: 2200 pF in 15 nsec (typical) 5600 pF in 26 nsec (typical) Short delay times: 50 nsec(typical) Low output impedance: 3.0 ohms (typical) Latch-up protected: will withstand 1.5A reverse current Input are TTL/CMOS compatiple and will withstand negative swings up to 5V ESD protected: 4kV

The MCP14E3/E4/E5 devices are a family of 4.0A, dual output MOSFET drivers with separate enable functions for each output. As MOSFET drivers, the MCP14E3/E4/E5 can charge 2200 pF gate capacitance in under 15 nsec (typical). The inputs are TTL/CMOS compatible, with 300 mV of hysteresis between the high and low input levels, providing noise immunity while allowing the device to be driven from slow rising and falling signals. The MCP14E3 offers dual inverting outputs, the MCP14E4 offers dual non-inverting outputs, and the MCP14E5 offers complimentary outputs.

Additional Features

    • High peak output current: 4A (typical)
    • Dual output drivers, with independent enable function for each driver
    • Low shoot-through/cross-conduction current in output stage
    • Wide input supply operating range: 4.5 to 18 V
    • High capacitive load drive capability:
      • 2200 pF in 15 nsec (typical)
      • 5600 pF in 26 nsec (typical)
    • Short delay times: 50 nsec(typical)
    • Low output impedance: 3.0 ohms (typical)
    • Latch-up protected: will withstand 1.5A reverse current
    • Input are TTL/CMOS compatiple and will withstand negative swings up to 5V
    • ESD protected: 4kV
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number en531146
Product Name 4.0A Dual High-Speed Power MOSFET Driver with Enable
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1219931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
 - 2ED1321S12MXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details
 - LM5101AMX/NOPB - Rochester Electronics
Texas Instruments
Specs
Package Type SOIC8
Packing Method Tape Reel; Tape & Reel
View Details