Microchip Technology, Inc. High PSRR 300 mA LDO en530837

Description
The MCP1802 is a 300 mA, high PSRR, ceramic output capacitor stable Low Dropout (LDO) voltage regulator with shutdown. MCP1802 provides a low noise, highly stable output due to its excellent transient response while consuming only 25 µA of quiescent current. MCP1802's overcurrent limit with current foldback provides short-circuit protection. Please consider this device MCP1755 Additional Features 300 mA Maximum Output Current High PSRR: 70 dB typical @ 10 kHz Low Drop Out Voltage, 200 mV (typical) @ 100 mA 25 µA Typical Quiescent Currents Wide Input Operating Voltage Range: 2.0V to 10.0V Stable with Ceramic Output Capacitors Current Limit Protection Shutdown pin
Datasheet
Description
The MCP1802 is a 300 mA, high PSRR, ceramic output capacitor stable Low Dropout (LDO) voltage regulator with shutdown. MCP1802 provides a low noise, highly stable output due to its excellent transient response while consuming only 25 µA of quiescent current. MCP1802's overcurrent limit with current foldback provides short-circuit protection. Please consider this device MCP1755 Additional Features 300 mA Maximum Output Current High PSRR: 70 dB typical @ 10 kHz Low Drop Out Voltage, 200 mV (typical) @ 100 mA 25 µA Typical Quiescent Currents Wide Input Operating Voltage Range: 2.0V to 10.0V Stable with Ceramic Output Capacitors Current Limit Protection Shutdown pin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High PSRR 300 mA LDO - en530837 - Microchip Technology, Inc.
Chandler, AZ, United States
High PSRR 300 mA LDO
en530837
High PSRR 300 mA LDO en530837
The MCP1802 is a 300 mA, high PSRR, ceramic output capacitor stable Low Dropout (LDO) voltage regulator with shutdown. MCP1802 provides a low noise, highly stable output due to its excellent transient response while consuming only 25 µA of quiescent current. MCP1802's overcurrent limit with current foldback provides short-circuit protection. Please consider this device MCP1755 Additional Features 300 mA Maximum Output Current High PSRR: 70 dB typical @ 10 kHz Low Drop Out Voltage, 200 mV (typical) @ 100 mA 25 µA Typical Quiescent Currents Wide Input Operating Voltage Range: 2.0V to 10.0V Stable with Ceramic Output Capacitors Current Limit Protection Shutdown pin

The MCP1802 is a 300 mA, high PSRR, ceramic output capacitor stable Low Dropout (LDO) voltage regulator with shutdown. MCP1802 provides a low noise, highly stable output due to its excellent transient response while consuming only 25 µA of quiescent current. MCP1802's overcurrent limit with current foldback provides short-circuit protection.

Please consider this device MCP1755

Additional Features

    • 300 mA Maximum Output Current
    • High PSRR: 70 dB typical @ 10 kHz
    • Low Drop Out Voltage, 200 mV (typical) @ 100 mA
    • 25 µA Typical Quiescent Currents
    • Wide Input Operating Voltage Range: 2.0V to 10.0V
    • Stable with Ceramic Output Capacitors
    • Current Limit Protection
    • Shutdown pin
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Power Supplies
Product Number en530837
Product Name High PSRR 300 mA LDO
Package Type SOT23; Other; ['SOT-23']
Unlock Full Specs
to access all available technical data

Similar Products

CSD87330Q3D 30V Synchronous Buck NexFET? Power Block - CSD87330Q3D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Board Mount Modules - AHF2815DF/ESB - 1230926-AHF2815DF/ESB - Win Source Electronics
Specs
Output Power 20 watts
View Details