Microchip Technology, Inc. 9A Inverting High-Speed MOSFET Driver en529991

Description
The TC4421A is a high speed, high current, rugged, and effi cient MOSFET driver. The TC4421A is an inverting driver. This device is intended to improve upon the current TC4421 9A MOSFET driver. Additional Features Latch up Immunity Matched Rise and Fall Times Input withstands negative swings up to 5V High peak Output current of 9A High Capacitive Load drive Capability 10nF in 25ns Wide Operatig Range 4.5v to 18v Low Propagation Delay Times <50ns Low Output Impedance 800 milliohm low supply current (450ua w/ logic 1 input) Can Withstand Up to 1.5A of Output Reverse Current Reduced shoot through current Wide Operating Temperature Range -55 to +125
Datasheet
Description
The TC4421A is a high speed, high current, rugged, and effi cient MOSFET driver. The TC4421A is an inverting driver. This device is intended to improve upon the current TC4421 9A MOSFET driver. Additional Features Latch up Immunity Matched Rise and Fall Times Input withstands negative swings up to 5V High peak Output current of 9A High Capacitive Load drive Capability 10nF in 25ns Wide Operatig Range 4.5v to 18v Low Propagation Delay Times <50ns Low Output Impedance 800 milliohm low supply current (450ua w/ logic 1 input) Can Withstand Up to 1.5A of Output Reverse Current Reduced shoot through current Wide Operating Temperature Range -55 to +125
Datasheet

Suppliers

Company
Product
Description
Supplier Links
9A Inverting High-Speed MOSFET Driver - en529991 - Microchip Technology, Inc.
Chandler, AZ, United States
9A Inverting High-Speed MOSFET Driver
en529991
9A Inverting High-Speed MOSFET Driver en529991
The TC4421A is a high speed, high current, rugged, and effi cient MOSFET driver. The TC4421A is an inverting driver. This device is intended to improve upon the current TC4421 9A MOSFET driver. Additional Features Latch up Immunity Matched Rise and Fall Times Input withstands negative swings up to 5V High peak Output current of 9A High Capacitive Load drive Capability 10nF in 25ns Wide Operatig Range 4.5v to 18v Low Propagation Delay Times <50ns Low Output Impedance 800 milliohm low supply current (450ua w/ logic 1 input) Can Withstand Up to 1.5A of Output Reverse Current Reduced shoot through current Wide Operating Temperature Range -55 to +125

The TC4421A is a high speed, high current, rugged, and effi cient MOSFET driver. The TC4421A is an inverting driver. This device is intended to improve upon the current TC4421 9A MOSFET driver.

Additional Features

    • Latch up Immunity
    • Matched Rise and Fall Times
    • Input withstands negative swings up to 5V
    • High peak Output current of 9A
    • High Capacitive Load drive Capability 10nF in 25ns
    • Wide Operatig Range 4.5v to 18v
    • Low Propagation Delay Times <50ns
    • Low Output Impedance 800 milliohm
    • low supply current (450ua w/ logic 1 input)
    • Can Withstand Up to 1.5A of Output Reverse Current
    • Reduced shoot through current
    • Wide Operating Temperature Range -55 to +125
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number en529991
Product Name 9A Inverting High-Speed MOSFET Driver
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1460593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details
CSD17571Q2 30V N-Channel NexFET Power MOSFETs, CSD17571Q2 - CSD17571Q2 - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 30 volts
rDS(on) 0.0290 ohms
View Details
8 suppliers