Microchip Technology, Inc. USB Li-Ion/Li-Polymer Battery Charger with Safety Timers en021435

Description
The MCP73853 is a highly advanced linear charge management controller for use in space limited, high-performance applications. The MCP73853 integrates most of the external components (pass transistor, reverse blocking protection, current sensing) and combines high-accuracy constant voltage, constant current regulation, cell preconditioning, cell temperature monitoring, advanced safety timers, automatic charge termination, and charge status and fault indication in a space-saving 16-pin, 4 x 4 QFN package. The MCP73853 is designed specifically for USB applications, adhering to all the specifications governing the USB power bus. Additional Features USB Compatible Charge Current Settings Programmable Safety Charge Timer Temperature Monitor Thermal Regulation Automatic Re-Charge Automatic End-of-Charge Control Status & Fault Indicators –40°C to +85°C Ambient Operating Temperature Range
Datasheet
Description
The MCP73853 is a highly advanced linear charge management controller for use in space limited, high-performance applications. The MCP73853 integrates most of the external components (pass transistor, reverse blocking protection, current sensing) and combines high-accuracy constant voltage, constant current regulation, cell preconditioning, cell temperature monitoring, advanced safety timers, automatic charge termination, and charge status and fault indication in a space-saving 16-pin, 4 x 4 QFN package. The MCP73853 is designed specifically for USB applications, adhering to all the specifications governing the USB power bus. Additional Features USB Compatible Charge Current Settings Programmable Safety Charge Timer Temperature Monitor Thermal Regulation Automatic Re-Charge Automatic End-of-Charge Control Status & Fault Indicators –40°C to +85°C Ambient Operating Temperature Range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Li-Ion/Li-Polymer Battery Charger with Safety Timers - en021435 - Microchip Technology, Inc.
Chandler, AZ, United States
USB Li-Ion/Li-Polymer Battery Charger with Safety Timers
en021435
USB Li-Ion/Li-Polymer Battery Charger with Safety Timers en021435
The MCP73853 is a highly advanced linear charge management controller for use in space limited, high-performance applications. The MCP73853 integrates most of the external components (pass transistor, reverse blocking protection, current sensing) and combines high-accuracy constant voltage, constant current regulation, cell preconditioning, cell temperature monitoring, advanced safety timers, automatic charge termination, and charge status and fault indication in a space-saving 16-pin, 4 x 4 QFN package. The MCP73853 is designed specifically for USB applications, adhering to all the specifications governing the USB power bus. Additional Features USB Compatible Charge Current Settings Programmable Safety Charge Timer Temperature Monitor Thermal Regulation Automatic Re-Charge Automatic End-of-Charge Control Status & Fault Indicators –40°C to +85°C Ambient Operating Temperature Range

The MCP73853 is a highly advanced linear charge management controller for use in space limited, high-performance applications. The MCP73853 integrates most of the external components (pass transistor, reverse blocking protection, current sensing) and combines high-accuracy constant voltage, constant current regulation, cell preconditioning, cell temperature monitoring, advanced safety timers, automatic charge termination, and charge status and fault indication in a space-saving 16-pin, 4 x 4 QFN package. The MCP73853 is designed specifically for USB applications, adhering to all the specifications governing the USB power bus.

Additional Features

    • USB Compatible Charge Current Settings
    • Programmable Safety Charge Timer
    • Temperature Monitor
    • Thermal Regulation
    • Automatic Re-Charge
    • Automatic End-of-Charge Control
    • Status & Fault Indicators
    • –40°C to +85°C Ambient Operating Temperature Range
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Current Sensors
Product Number en021435
Product Name USB Li-Ion/Li-Polymer Battery Charger with Safety Timers
Mounting / Configuration SMD
Unlock Full Specs
to access all available technical data

Similar Products

Current Transducers - ACS780LLSTR-100B-T - 909254-ACS780LLSTR-100B-T - Win Source Electronics
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
CURRENT TRANSDUCER 50A RMS - 1-CTS50ID - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Current Type AC Current
Technology Fluxgate
Current 75 amps
View Details
Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details