Microchip Technology, Inc. EMC1414

Description
The EMC1413/EMC1414 are high accuracy, low cost, System Management Bus (SMBus) temperature sensors. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm, 65nm and 90nm processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. The EMC1413 monitors three temperature channels and the EMC1414 monitors four temperature channels. It provides ±1ºC accuracy for both external and internal diode temperatures. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors each external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1°C measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. Additional Features Features Programmable SMBus Address Support for diodes requiring the BJT/transistor model supports 45nm, 65nm, and 90nm CPU thermal diodes Automatically determines external diode type and optimal settings Resistance Error Correction Up to 3 External Temperature Monitors ±1°C max accuracy (20°C < TDIODE < 110°C) 0.125°C resolution Supports up to 2.2nF diode filter capacitor Anti-parallel diodes for extra diode support Internal Temperature Monitor ±1°C accuracy ±0.125°C resolution 3.3V Supply Voltage Programmable temperature limits for ALERT# Available in these RoHS compliant packages 10-pin 3mm x 3mm DFN 10-pin MSOP Applications Notebook Computers Desktop Computers Industrial Embedded applications
Description
The EMC1413/EMC1414 are high accuracy, low cost, System Management Bus (SMBus) temperature sensors. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm, 65nm and 90nm processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. The EMC1413 monitors three temperature channels and the EMC1414 monitors four temperature channels. It provides ±1ºC accuracy for both external and internal diode temperatures. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors each external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1°C measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. Additional Features Features Programmable SMBus Address Support for diodes requiring the BJT/transistor model supports 45nm, 65nm, and 90nm CPU thermal diodes Automatically determines external diode type and optimal settings Resistance Error Correction Up to 3 External Temperature Monitors ±1°C max accuracy (20°C < TDIODE < 110°C) 0.125°C resolution Supports up to 2.2nF diode filter capacitor Anti-parallel diodes for extra diode support Internal Temperature Monitor ±1°C accuracy ±0.125°C resolution 3.3V Supply Voltage Programmable temperature limits for ALERT# Available in these RoHS compliant packages 10-pin 3mm x 3mm DFN 10-pin MSOP Applications Notebook Computers Desktop Computers Industrial Embedded applications
Datasheet
Datasheet Summary
Powered by GS/AI

The EMC1414 is a four-channel SMBus temperature sensor with ±1°C accuracy for both internal and external diode measurements, supporting 0.125°C resolution. It features Resistance Error Correction for up to 100 ohms of series resistance and automatic Beta Compensation for CPU thermal diodes, though external diode channels 2 and 3 do not support Beta Compensation. The device includes an internal temperature monitor, programmable temperature limits, and an open-drain ALERT output. It supports anti-parallel diode connections on channels 2 and 3 for additional monitoring. Operating from a 3.3V supply, it is available in 10-pin 3mm x 3mm DFN and 10-pin MSOP packages and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The EMC1414 is a four-channel SMBus temperature sensor with ±1°C accuracy for both internal and external diode measurements, supporting 0.125°C resolution. It features Resistance Error Correction for up to 100 ohms of series resistance and automatic Beta Compensation for CPU thermal diodes, though external diode channels 2 and 3 do not support Beta Compensation. The device includes an internal temperature monitor, programmable temperature limits, and an open-drain ALERT output. It supports anti-parallel diode connections on channels 2 and 3 for additional monitoring. Operating from a 3.3V supply, it is available in 10-pin 3mm x 3mm DFN and 10-pin MSOP packages and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
 - EMC1414 - Microchip Technology, Inc.
Chandler, AZ, United States
The EMC1413/EMC1414 are high accuracy, low cost, System Management Bus (SMBus) temperature sensors. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm, 65nm and 90nm processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications. The EMC1413 monitors three temperature channels and the EMC1414 monitors four temperature channels. It provides ±1ºC accuracy for both external and internal diode temperatures. Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors each external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1°C measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications. Additional Features Features Programmable SMBus Address Support for diodes requiring the BJT/transistor model supports 45nm, 65nm, and 90nm CPU thermal diodes Automatically determines external diode type and optimal settings Resistance Error Correction Up to 3 External Temperature Monitors ±1°C max accuracy (20°C < TDIODE < 110°C) 0.125°C resolution Supports up to 2.2nF diode filter capacitor Anti-parallel diodes for extra diode support Internal Temperature Monitor ±1°C accuracy ±0.125°C resolution 3.3V Supply Voltage Programmable temperature limits for ALERT# Available in these RoHS compliant packages 10-pin 3mm x 3mm DFN 10-pin MSOP Applications Notebook Computers Desktop Computers Industrial Embedded applications

The EMC1413/EMC1414 are high accuracy, low cost, System Management Bus (SMBus) temperature sensors. Advanced features such as Resistance Error Correction (REC), Beta Compensation (to support CPU diodes requiring the BJT/transistor model including 45nm, 65nm and 90nm processors) and automatic diode type detection combine to provide a robust solution for complex environmental monitoring applications.

The EMC1413 monitors three temperature channels and the EMC1414 monitors four temperature channels. It provides ±1ºC accuracy for both external and internal diode temperatures.

Resistance Error Correction automatically eliminates the temperature error caused by series resistance allowing greater flexibility in routing thermal diodes. Beta Compensation eliminates temperature errors caused by low, variable beta transistors common in today's fine geometry processors. The automatic beta detection feature monitors each external diode/transistor and determines the optimum sensor settings for accurate temperature measurements regardless of processor technology. This frees the user from providing unique sensor configurations for each temperature monitoring application. These advanced features plus ±1°C measurement accuracy provide a low-cost, highly flexible and accurate solution for critical temperature monitoring applications.

Additional Features

    Features
    • Programmable SMBus Address
    • Support for diodes requiring the BJT/transistor model
      • supports 45nm, 65nm, and 90nm CPU thermal diodes
    • Automatically determines external diode type and optimal settings
    • Resistance Error Correction
    • Up to 3 External Temperature Monitors
      • ±1°C max accuracy (20°C < TDIODE < 110°C)
      • 0.125°C resolution
      • Supports up to 2.2nF diode filter capacitor
      • Anti-parallel diodes for extra diode support
    • Internal Temperature Monitor
      • ±1°C accuracy
      • ±0.125°C resolution
    • 3.3V Supply Voltage
    • Programmable temperature limits for ALERT#
    • Available in these RoHS compliant packages
      • 10-pin 3mm x 3mm DFN
      • 10-pin MSOP
    Applications
    • Notebook Computers
    • Desktop Computers
    • Industrial
    • Embedded applications
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Transistors
Product Number EMC1414
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1220598 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type SOT223; Sot-223
View Details
QUAD/DUAL SUPERCAPACITOR AUTO BALANCING (SAB™) MOSFET ARRAY - ALD910026SALI - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type SOIC8
View Details
2 suppliers
45 V, 100 mA PNP general-purpose transistor - 2PB709ARL-QVL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
2 suppliers