Win Source Part Number: 1382002-EMC1403-4-AI
Category: Sensors, Transducers>Temperat
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Package: Tape & Reel (TR)
Standard Package: 2,500 pcs
Output Type: SMBus
Test Condition: -5°C ~ 100°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 10-MSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: EMC1403
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Board Mount Temperature Sensors Triple Temp Sensor Autobeta Comp
| Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Temperature Probes | Temperature Probes |
| Product Number | EMC1403-4-AIZL-TR | EMC1403-4-AIZL-TR |
| Product Name | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Board Mount Temperature Sensors |
| Sensed Temperature | -40 to 257 F (-40 to 125 C) |