Infineon Technologies AG Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4935L TLE4935L

Description
Manufacturer: Infineon Technologies Win Source Part Number: 052258-TLE4935L Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 100mA Sensing Range: 20mT Trip, -20mT Release Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-SSO-3-2 Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 052258-TLE4935L Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 100mA Sensing Range: 20mT Trip, -20mT Release Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-SSO-3-2 Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4935L - 052258-TLE4935L - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4935L
052258-TLE4935L
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4935L 052258-TLE4935L
Manufacturer: Infineon Technologies Win Source Part Number: 052258-TLE4935L Packaging: AMMO PACKAGE Features: Temperature Compensated Technology: Hall Effect Output Type: Open Collector Polarization: South Pole Current - Supply (Max): 8mA Current - Output (Max): 100mA Sensing Range: 20mT Trip, -20mT Release Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: P-SSO-3-2 Purpose: Latch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: 25°C Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Infineon Technologies
Win Source Part Number: 052258-TLE4935L
Packaging: AMMO PACKAGE
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Collector
Polarization: South Pole
Current - Supply (Max): 8mA
Current - Output (Max): 100mA
Sensing Range: 20mT Trip, -20mT Release
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: P-SSO-3-2
Purpose: Latch
Supply Voltage - Operating: 3.8 V to 24 V
Testing Conditions: 25°C
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 052258-TLE4935L
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - TLE4935L
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Switches (Solid State) - A1260LLHLX-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
3 suppliers
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details