Microchip Technology, Inc. Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1183-A-AIA-TR

Description
Win Source Part Number: 1342882-EMC1183-A-AI A-TR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Package: Tape & Reel Standard Package: 4,000 Output Type: SMBus Test Condition: -5°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: EMC1183
Request a Quote Datasheet
Description
Win Source Part Number: 1342882-EMC1183-A-AI A-TR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Package: Tape & Reel Standard Package: 4,000 Output Type: SMBus Test Condition: -5°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: EMC1183
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - EMC1183-A-AIA-TR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
EMC1183-A-AIA-TR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output EMC1183-A-AIA-TR
Win Source Part Number: 1342882-EMC1183-A-AI A-TR Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output Features: One-Shot, Output Switch, Programmable Limit, Standby Mode Package: Tape & Reel Standard Package: 4,000 Output Type: SMBus Test Condition: -5°C ~ 100°C (-40°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C ~ 125°C Sensing Temperature - Remote: -64°C ~ 191°C Accuracy - Highest (Lowest): ±1°C (±2°C) Voltage - Supply: 3V ~ 3.6V Mounting Type: Surface Mount Package / Case: 10-VFDFN Exposed Pad Supplier Device Package: 10-DFN (3x3) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Microchip Technology Base Product Number: EMC1183

Win Source Part Number: 1342882-EMC1183-A-AIA-TR
Category: Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Features: One-Shot, Output Switch, Programmable Limit, Standby Mode
Package: Tape & Reel
Standard Package: 4,000
Output Type: SMBus
Test Condition: -5°C ~ 100°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -64°C ~ 191°C
Accuracy - Highest (Lowest): ±1°C (±2°C)
Voltage - Supply: 3V ~ 3.6V
Mounting Type: Surface Mount
Package / Case: 10-VFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Base Product Number: EMC1183

Buy Now Datasheet
Sheung Wan, Hong Kong
Board Mount Temperature Sensors
EMC1183-A-AIA-TR
Board Mount Temperature Sensors EMC1183-A-AIA-TR
Board Mount Temperature Sensors 1.8V SMBus Dual Tmp Sensor /w Alerts

Board Mount Temperature Sensors 1.8V SMBus Dual Tmp Sensor /w Alerts

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Temperature Probes Temperature Probes
Product Number EMC1183-A-AIA-TR EMC1183-A-AIA-TR
Product Name Sensors, Transducers - Temperature Sensors - Analog and Digital Output Board Mount Temperature Sensors
Sensed Temperature -40 to 257 F (-40 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Measurement in Universal Use, Mineral insulated thermocouple with cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used Thermocouple
Diameter or Width Range 0.0098 to 0.2362 inch (0.2500 to 6 mm)
View Details
Melt Bolt Thermocouples - Style TMB - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Basic Element Used Thermocouple
Probe Configuration Straight Probe; Flexible Probe
Sensor Termination Type Plug or Quick Connect
View Details
Thermocouples, Temperature Probes - 2084-EVA-2310-NA-ND - DigiKey
Specs
Sensed Temperature -4 to 131 F (-20 to 55 C)
View Details