Sensata Technologies Thermocouples, Temperature Probes ITTJ300A

Description
J - Type Temperature Sensor 0 ~ 1200°C Non-Grounded Enclosed Terminals
Request a Quote Datasheet
Description
J - Type Temperature Sensor 0 ~ 1200°C Non-Grounded Enclosed Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouples, Temperature Probes - 725-1739-ND - DigiKey
Thief River Falls, MN, United States
Thermocouples, Temperature Probes
725-1739-ND
Thermocouples, Temperature Probes 725-1739-ND
J - Type Temperature Sensor 0 ~ 1200°C Non-Grounded Enclosed Terminals

J - Type Temperature Sensor 0 ~ 1200°C Non-Grounded Enclosed Terminals

Buy Now Datasheet
Tc Probe, J Type, 6Mm X 300Mm, Ss; Length Sensata/cynergy3 - 57AC5892 - Newark, An Avnet Company
Chicago, IL, United States
Tc Probe, J Type, 6Mm X 300Mm, Ss; Length Sensata/cynergy3
57AC5892
Tc Probe, J Type, 6Mm X 300Mm, Ss; Length Sensata/cynergy3 57AC5892
TC PROBE, J TYPE, 6MM X 300MM, SS; Length:300mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITT Series RoHS Compliant: Yes

TC PROBE, J TYPE, 6MM X 300MM, SS; Length:300mm; External Diameter:6mm; Probe Body Material:Stainless Steel; Product Range:ITT Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Temperature Probes Temperature Probes
Product Number 725-1739-ND 57AC5892
Product Name Thermocouples, Temperature Probes Tc Probe, J Type, 6Mm X 300Mm, Ss; Length Sensata/cynergy3
Sensed Temperature 32 to 2192 F (0.0 to 1200 C)
Unlock Full Specs
to access all available technical data

Similar Products

 - 3430151 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensed Temperature 752 F (400 C)
Basic Element Used Thermocouple
Probe Configuration Air Probe
View Details
Temperature Probes -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Basic Element Used RTD
Probe Configuration Straight Probe
Diameter or Width Range 0.1250 to 0.2500 inch (3.17 to 6.35 mm)
View Details
DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Sensed Temperature -40 to 257 F (-40 to 125 C)
Basic Element Used Thermocouple; RTD
View Details
Temperature Measurement in Air and Gases, Screw-in resistance thermometer -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Basic Element Used RTD
Diameter or Width Range 0.0591 to 0.1772 inch (1.5 to 4.5 mm)
View Details