Pyromation Thermocouple Cerite-III

Description
Cerite® III thermocouples are provided with a protection tube, integral thermocouple element with 36" of high temperature 704 ºC [1300 °F] fiberglass leads, and a 1/2" NPT steel male face bushing for use in mounting. Cerite® III thermocouple construction: Phosphate bonded refractory material containing 85% alumina, 4% silica, and other trace elements around a 1/4" NPT steel pipe, containing an integral stainless steel sheathed magnesium oxide (MgO) insulated thermocouple element. Cerite® III thermocouple application: For use in molten non-ferrous metals, specifically molten aluminum and zinc. It has excellent non-wetting properties, allowing easy slag removal, and the small diameter provides fast thermal response to process temperature changes. These thermocouple assemblies provide good resistance to thermal shock and mechanical breakage. Cerite® III thermocouple operation: The refractory material is rated at 1538 ºC [2800 ºF] however, its use as a Cerite® III thermocouple assembly is generally limited to 815 °C [1500 °F] maximum. Protection tube pre-heating and slow immersion into the process is recommended.
Request a Quote Datasheet
Description
Cerite® III thermocouples are provided with a protection tube, integral thermocouple element with 36" of high temperature 704 ºC [1300 °F] fiberglass leads, and a 1/2" NPT steel male face bushing for use in mounting. Cerite® III thermocouple construction: Phosphate bonded refractory material containing 85% alumina, 4% silica, and other trace elements around a 1/4" NPT steel pipe, containing an integral stainless steel sheathed magnesium oxide (MgO) insulated thermocouple element. Cerite® III thermocouple application: For use in molten non-ferrous metals, specifically molten aluminum and zinc. It has excellent non-wetting properties, allowing easy slag removal, and the small diameter provides fast thermal response to process temperature changes. These thermocouple assemblies provide good resistance to thermal shock and mechanical breakage. Cerite® III thermocouple operation: The refractory material is rated at 1538 ºC [2800 ºF] however, its use as a Cerite® III thermocouple assembly is generally limited to 815 °C [1500 °F] maximum. Protection tube pre-heating and slow immersion into the process is recommended.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple - Cerite-III - Pyromation
Fort Wayne, IN, United States
Thermocouple
Cerite-III
Thermocouple Cerite-III
Cerite® III thermocouples are provided with a protection tube, integral thermocouple element with 36" of high temperature 704 ºC [1300 °F] fiberglass leads, and a 1/2" NPT steel male face bushing for use in mounting. Cerite® III thermocouple construction: Phosphate bonded refractory material containing 85% alumina, 4% silica, and other trace elements around a 1/4" NPT steel pipe, containing an integral stainless steel sheathed magnesium oxide (MgO) insulated thermocouple element. Cerite® III thermocouple application: For use in molten non-ferrous metals, specifically molten aluminum and zinc. It has excellent non-wetting properties, allowing easy slag removal, and the small diameter provides fast thermal response to process temperature changes. These thermocouple assemblies provide good resistance to thermal shock and mechanical breakage. Cerite® III thermocouple operation: The refractory material is rated at 1538 ºC [2800 ºF] however, its use as a Cerite® III thermocouple assembly is generally limited to 815 °C [1500 °F] maximum. Protection tube pre-heating and slow immersion into the process is recommended.

Cerite® III thermocouples are provided with a protection tube, integral thermocouple element with 36" of high temperature 704 ºC [1300 °F] fiberglass leads, and a 1/2" NPT steel male face bushing for use in mounting.

Cerite® III thermocouple construction: Phosphate bonded refractory material containing 85% alumina, 4% silica, and other trace elements around a 1/4" NPT steel pipe, containing an integral stainless steel sheathed magnesium oxide (MgO) insulated thermocouple element.

Cerite® III thermocouple application: For use in molten non-ferrous metals, specifically molten aluminum and zinc. It has excellent non-wetting properties, allowing easy slag removal, and the small diameter provides fast thermal response to process temperature changes. These thermocouple assemblies provide good resistance to thermal shock and mechanical breakage.

Cerite® III thermocouple operation: The refractory material is rated at 1538 ºC [2800 ºF] however, its use as a Cerite® III thermocouple assembly is generally limited to 815 °C [1500 °F] maximum. Protection tube pre-heating and slow immersion into the process is recommended.

Supplier's Site Datasheet

Technical Specifications

  Pyromation
Product Category Thermocouple Temperature Probes
Product Number Cerite-III
Product Name Thermocouple
Sensed Temperature ? to 1538 F (? to 837 C)
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type K
Element Configuration Single Element
Probe Configuration Straight Probe (optional feature); Angled Probe (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Sheath Thermocouple Assembly - Sensor with Connection Heads -  - Pyromation
Specs
Application Options Explosion Proof (optional feature); Transmitter (Typ. 4-20 mA) Output Available (optional feature)
Configuration Grounded Thermocouple (optional feature); Ungrounded Thermocouple (optional feature); Exposed Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J
View Details
Penetration Style Sensor - Food, Dairy & Pharmaceutical -  - Pyromation
Specs
Application Options Designed Specifically for Sanitary Applications
Configuration Grounded Thermocouple; Ungrounded Thermocouple (optional feature)
Base, Noble and Refractory Metal Type J; K (optional feature); T (optional feature)
View Details
High Temperature Thermocouple Assembly - Industrial -  - Pyromation
Specs
Sensed Temperature 982 to 1149 F (528 to 621 C)
Configuration Ungrounded Thermocouple
Base, Noble and Refractory Metal Type B (optional feature); S (optional feature); R (optional feature); C (optional feature)
View Details
Ring Thermocouple - Plastic -  - Pyromation
Specs
Configuration Grounded Thermocouple
Base, Noble and Refractory Metal Type E (optional feature); J; K (optional feature); T (optional feature)
Element Configuration Single Element
View Details