Rochester Electronics Temperature Sensors - Temperature Sensors - Thermostats - Solid State - ADT6503SRJZN025RL7 ADT6503SRJZN025RL7

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860518-ADT6503SRJZN0 25RL7 Operating Temperature Range: -55°C ~ 125°C Features: Thermostat -25°C Active Low Open Drain SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Sensors Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 860518-ADT6503SRJZN0 25RL7 Operating Temperature Range: -55°C ~ 125°C Features: Thermostat -25°C Active Low Open Drain SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Sensors Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - ADT6503SRJZN025RL7 - 860518-ADT6503SRJZN025RL7 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - ADT6503SRJZN025RL7
860518-ADT6503SRJZN025RL7
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - ADT6503SRJZN025RL7 860518-ADT6503SRJZN025RL7
Manufacturer: Analog Devices Inc. Win Source Part Number: 860518-ADT6503SRJZN0 25RL7 Operating Temperature Range: -55°C ~ 125°C Features: Thermostat -25°C Active Low Open Drain SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Categories: Sensors Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Analog Devices Inc.
Win Source Part Number: 860518-ADT6503SRJZN025RL7
Operating Temperature Range: -55°C ~ 125°C
Features: Thermostat -25°C Active Low Open Drain SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Categories: Sensors
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 860518-ADT6503SRJZN025RL7
Product Name Temperature Sensors - Temperature Sensors - Thermostats - Solid State - ADT6503SRJZN025RL7
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Sensors, Transducers - Pressure Sensors, Transducers - 1210A-100D-3L - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting LCC
View Details