TE Connectivity Sensor Temperature, 24 Bits, 0.1C, Qfn-16; Ic Output Type Te Connectivity Sensors TSYS01

Description
SENSOR TEMPERATURE, 24 BITS, 0.1C, QFN-16; IC Output Type:Digital; Sensing Accuracy Range:± 0.1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.2V RoHS Compliant: Yes
Datasheet
Description
SENSOR TEMPERATURE, 24 BITS, 0.1C, QFN-16; IC Output Type:Digital; Sensing Accuracy Range:± 0.1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.2V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Temperature, 24 Bits, 0.1C, Qfn-16; Ic Output Type Te Connectivity Sensors - 83T3893 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Temperature, 24 Bits, 0.1C, Qfn-16; Ic Output Type Te Connectivity Sensors
83T3893
Sensor Temperature, 24 Bits, 0.1C, Qfn-16; Ic Output Type Te Connectivity Sensors 83T3893
SENSOR TEMPERATURE, 24 BITS, 0.1C, QFN-16; IC Output Type:Digital; Sensing Accuracy Range:± 0.1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.2V RoHS Compliant: Yes

SENSOR TEMPERATURE, 24 BITS, 0.1C, QFN-16; IC Output Type:Digital; Sensing Accuracy Range:± 0.1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:QFN; No. of Pins:16Pins; Supply Voltage Min:2.2V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 83T3893
Product Name Sensor Temperature, 24 Bits, 0.1C, Qfn-16; Ic Output Type Te Connectivity Sensors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QATR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - DS1720S - 869460-DS1720S - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Humidity/temp Sensor, Analogue, Dfn-6; Humidity Range Te Connectivity - 33AC4130 - Newark, An Avnet Company
Specs
Sensor Type Temperature; Humidity
Standards and Certifications RoHS
View Details