Microchip Technology, Inc. Ic, Dsc, 16Bit, 64Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip DSPIC33FJ64MC804-I/ML

Description
IC, DSC, 16BIT, 64KB, 40MHZ, 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.5V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 64KB, 40MHZ, 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.5V; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 64Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip - 39M8251 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 64Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip
39M8251
Ic, Dsc, 16Bit, 64Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip 39M8251
IC, DSC, 16BIT, 64KB, 40MHZ, 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.5V; DSC Case Style:QFN RoHS Compliant: Yes

IC, DSC, 16BIT, 64KB, 40MHZ, 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.5V; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8251
Product Name Ic, Dsc, 16Bit, 64Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
AM26C32M Quadruple Differential Line Receiver - 5962-9164001Q2A - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
Hex inverter - 74AHCT04D-Q100J - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details