Microchip Technology, Inc. Dsc, 20Mhz, 64Kb, Tqfp-44; Product Range Microchip DSPIC33FJ64MC804-H/PT

Description
DSC, 20MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 64Kb, Tqfp-44; Product Range Microchip - 52R9717 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 64Kb, Tqfp-44; Product Range Microchip
52R9717
Dsc, 20Mhz, 64Kb, Tqfp-44; Product Range Microchip 52R9717
DSC, 20MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

DSC, 20MHZ, 64KB, TQFP-44; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:TQFP; No. of Pins:44Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 52R9717
Product Name Dsc, 20Mhz, 64Kb, Tqfp-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - AT8992M-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Package Type 100-BQFP
Pins 100 #
View Details
4 suppliers
Inverting Schmitt trigger - 74AHCT1G14GW-Q100, - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100126J-MIL - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.600, 15.24mm)
View Details
Interface Transceiver IC - 722-SI2457-D-GTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
5 suppliers