Microchip Technology, Inc. Dsc, 20Mhz, 64Kb, Wsoic-28; Product Range Microchip DSPIC33FJ64MC802-H/SO

Description
DSC, 20MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 20MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 20Mhz, 64Kb, Wsoic-28; Product Range Microchip - 52R9715 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 20Mhz, 64Kb, Wsoic-28; Product Range Microchip
52R9715
Dsc, 20Mhz, 64Kb, Wsoic-28; Product Range Microchip 52R9715
DSC, 20MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 20MHZ, 64KB, WSOIC-28; Product Range:-; Core Frequency:20MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 52R9715
Product Name Dsc, 20Mhz, 64Kb, Wsoic-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 549-AAS33051LLEATR-5 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.7V ~ 18V
View Details
Interface - Interface - Controllers - ADM6926ABT1 - 128966-ADM6926ABT1 - Win Source Electronics
Specs
Supply Voltage Other; 3.135 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; P-FQFP-128
View Details
5 suppliers
Interface adapters - 857-982 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details