Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 64Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip DSPIC33FJ64MC204-I/ML

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64KB, 40MHZ, 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64KB, 40MHZ, 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 64Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip - 39M8240 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 64Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip
39M8240
Digital Signal Controller-Dsc, 16 Bit, 64Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip 39M8240
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64KB, 40MHZ, 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64KB, 40MHZ, 3.6V QFN-44; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, JTAG, SPI, UART; DSC Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8240
Product Name Digital Signal Controller-Dsc, 16 Bit, 64Kb, 40Mhz, 3.6V Qfn-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
 - 26LS32BPC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Universal Bus Functions - 74ALVC162834ADGG:1-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers