Microchip Technology, Inc. Ic, Mcu, 16Bit, 64Kb, 80Tqfp; Product Range Microchip DSPIC33FJ64GS608-I/PT

Description
IC, MCU, 16BIT, 64KB, 80TQFP; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O's:74I/O's; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet
Description
IC, MCU, 16BIT, 64KB, 80TQFP; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O's:74I/O's; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Mcu, 16Bit, 64Kb, 80Tqfp; Product Range Microchip - 83T6849 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Mcu, 16Bit, 64Kb, 80Tqfp; Product Range Microchip
83T6849
Ic, Mcu, 16Bit, 64Kb, 80Tqfp; Product Range Microchip 83T6849
IC, MCU, 16BIT, 64KB, 80TQFP; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O's:74I/O's; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

IC, MCU, 16BIT, 64KB, 80TQFP; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O's:74I/O's; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; DSC Case Style:TQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Dsc, 16Bit, 64Kb, 80Mhz, 3.6V, Tqfp-80; Product Range Microchip - 08R1561 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 16Bit, 64Kb, 80Mhz, 3.6V, Tqfp-80; Product Range Microchip
08R1561
Dsc, 16Bit, 64Kb, 80Mhz, 3.6V, Tqfp-80; Product Range Microchip 08R1561
DSC, 16BIT, 64KB, 80MHZ, 3.6V, TQFP-80; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:74I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; No. of Pins:80PinsRoHS Compliant: Yes

DSC, 16BIT, 64KB, 80MHZ, 3.6V, TQFP-80; Product Range:dsPIC33F Series; Core Frequency:80MHz; Flash Memory Size:64KB; No. of I/O s:74I/O s; Embedded Interface Type:CAN, I2C, SPI, UART, USB; Core Supply Voltage:2.5V; No. of Pins:80PinsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number 83T6849 08R1561
Product Name Ic, Mcu, 16Bit, 64Kb, 80Tqfp; Product Range Microchip Dsc, 16Bit, 64Kb, 80Mhz, 3.6V, Tqfp-80; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

1.2V Interface Transceiver IC - 872-BCM20730A1KMLG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 0 C (32 F)
View Details
Quad buffer/line driver; 3-state - 74ALVC125D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260827-SI32177-C-FM1R - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers