Microchip Technology, Inc. Digital Signal Controller-Dsc, 16 Bit, 64 Kb, 40Mhz, 3.6V, Spdip-28; Product Range Microchip DSPIC33FJ64GP802-E/SP

Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64 KB, 40MHZ, 3.6V, SPDIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64 KB, 40MHZ, 3.6V, SPDIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller-Dsc, 16 Bit, 64 Kb, 40Mhz, 3.6V, Spdip-28; Product Range Microchip - 39M8223 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller-Dsc, 16 Bit, 64 Kb, 40Mhz, 3.6V, Spdip-28; Product Range Microchip
39M8223
Digital Signal Controller-Dsc, 16 Bit, 64 Kb, 40Mhz, 3.6V, Spdip-28; Product Range Microchip 39M8223
DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64 KB, 40MHZ, 3.6V, SPDIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER-DSC, 16 BIT, 64 KB, 40MHZ, 3.6V, SPDIP-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8223
Product Name Digital Signal Controller-Dsc, 16 Bit, 64 Kb, 40Mhz, 3.6V, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CY7C63813-PXC-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
2 suppliers
Universal Bus Functions - 74ALVC162836ADGG,1-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
SN54ACT245-SP Octal Bus Transceivers With 3-State Outputs - 5962-8766301SRA - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Telecom - SI3215M-B-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.13V ~ 5.25V
View Details