Microchip Technology, Inc. Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip DSPIC33FJ64GP306A-E/MR

Description
DSC, 40MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip - 14R8774 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
14R8774
Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip 14R8774
DSC, 40MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

DSC, 40MHZ, 64KB, QFN-EP-64; Product Range:-; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:QFN-EP; No. of Pins:64Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 14R8774
Product Name Dsc, 40Mhz, 64Kb, Qfn-Ep-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-CY7B9334-270JXC - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Hex inverting Schmitt trigger - 74ALVC14BQ,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
CY54FCT541T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9223705MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers