Microchip Technology, Inc. Ic, Dsc, 16Bit, 64Kb, 40Mhz 3.6V Tqfp-64; Product Range Microchip DSPIC33FJ64GP306-I/PT

Description
IC, DSC, 16BIT, 64KB, 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:DCI, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet
Description
IC, DSC, 16BIT, 64KB, 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:DCI, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ic, Dsc, 16Bit, 64Kb, 40Mhz 3.6V Tqfp-64; Product Range Microchip - 56K6755 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Dsc, 16Bit, 64Kb, 40Mhz 3.6V Tqfp-64; Product Range Microchip
56K6755
Ic, Dsc, 16Bit, 64Kb, 40Mhz 3.6V Tqfp-64; Product Range Microchip 56K6755
IC, DSC, 16BIT, 64KB, 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:DCI, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes

IC, DSC, 16BIT, 64KB, 40MHZ 3.6V TQFP-64; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:64KB; No. of I/O s:53I/O s; Embedded Interface Type:DCI, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 56K6755
Product Name Ic, Dsc, 16Bit, 64Kb, 40Mhz 3.6V Tqfp-64; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - 448-88Q5072-B2-BYZ2A000-ND - DigiKey
Infineon Technologies AG
Specs
Technology PCI; Ethernet
Device Type Line / Bus Controller
Package Type BGA; 356-BGA
View Details
Single Schmitt trigger buffer - 74AHCT1G17GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Interface Transceiver IC - 722-SI2457-D-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
6 suppliers