IC, DSC, 16BIT, 32KB, 40MHZ, 3.6V QFN-28; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:QFN RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 77M2368 |
| Product Name | Ic, Dsc, 16Bit, 32Kb, 40Mhz, 3.6V Qfn-28; Product Range Microchip |
| Features | RoHS |