Microchip Technology, Inc. Dsc, 40Mhz, 32Kb, Spdip-28; Product Range Microchip DSPIC33FJ32MC302-E/SP

Description
DSC, 40MHZ, 32KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 40MHZ, 32KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 40Mhz, 32Kb, Spdip-28; Product Range Microchip - 39M8201 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 40Mhz, 32Kb, Spdip-28; Product Range Microchip
39M8201
Dsc, 40Mhz, 32Kb, Spdip-28; Product Range Microchip 39M8201
DSC, 40MHZ, 32KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

DSC, 40MHZ, 32KB, SPDIP-28; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:SPDIP; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 39M8201
Product Name Dsc, 40Mhz, 32Kb, Spdip-28; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 2238505P - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TSDSO
View Details
Buffer with open-drain output - 74AHC1G07GV-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
SN54HCT04 Hex Inverters - 5962-89747012A - Texas Instruments
Specs
Technology HCT
Device Type SN54HCT04 Hex Inverters
Supply Voltage Other; 5.5
View Details
Interface Transceiver IC - 722-SI2457-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers