Microchip Technology, Inc. Digital Signal Controller, 40Mhz, Qfn-44; Product Range Microchip DSPIC33FJ32MC204-E/ML

Description
DIGITAL SIGNAL CONTROLLER, 40MHZ, QFN-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:44Pins; RoHS Compliant: Yes
Datasheet
Description
DIGITAL SIGNAL CONTROLLER, 40MHZ, QFN-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:44Pins; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Signal Controller, 40Mhz, Qfn-44; Product Range Microchip - 99AC9110 - Newark, An Avnet Company
Chicago, IL, United States
Digital Signal Controller, 40Mhz, Qfn-44; Product Range Microchip
99AC9110
Digital Signal Controller, 40Mhz, Qfn-44; Product Range Microchip 99AC9110
DIGITAL SIGNAL CONTROLLER, 40MHZ, QFN-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:44Pins; RoHS Compliant: Yes

DIGITAL SIGNAL CONTROLLER, 40MHZ, QFN-44; Product Range:-; Core Frequency:40MHz; Flash Memory Size:32KB; No. of I/O s:35I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:QFN; No. of Pins:44Pins; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 99AC9110
Product Name Digital Signal Controller, 40Mhz, Qfn-44; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - BTS54220LBFXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type Sensor Interface
Features RoHS
Package Type TSON-24
View Details
Universal Bus Functions - 1727-74ALVCH162601DGGYTR-ND - DigiKey
Specs
Supply Voltage Other; 1.2V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
4 suppliers
AM26C32M Quadruple Differential Line Receiver - 5962-9164001QFA - Texas Instruments
Specs
Device Type Receiver
# of Tx 0 #
# of Rx 4 #
View Details
2 suppliers
Interface Transceiver IC - 702-SI32182-A-FMR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V
View Details
4 suppliers