Microchip Technology, Inc. Dsc, 32Mhz, 32Kb, Dip-20; Product Range Microchip DSPIC33FJ32MC101-I/P

Description
DSC, 32MHZ, 32KB, DIP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:DIP; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 32KB, DIP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:DIP; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 32Kb, Dip-20; Product Range Microchip - 26W9616 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 32Kb, Dip-20; Product Range Microchip
26W9616
Dsc, 32Mhz, 32Kb, Dip-20; Product Range Microchip 26W9616
DSC, 32MHZ, 32KB, DIP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:DIP; No. of Pins:20Pins RoHS Compliant: Yes

DSC, 32MHZ, 32KB, DIP-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:DIP; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 26W9616
Product Name Dsc, 32Mhz, 32Kb, Dip-20; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3210M-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
4 suppliers
Encoders, Decoders, Converters - 2D1064JG - Quarktwin Technology Ltd.
Specs
Device Type Sample Rate Converter
Features RoHS
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details