Microchip Technology, Inc. Dsc, 32Mhz, 32Kb, Wsoic-20; Product Range Microchip DSPIC33FJ32MC101-E/SO

Description
DSC, 32MHZ, 32KB, WSOIC-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet
Description
DSC, 32MHZ, 32KB, WSOIC-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:20Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dsc, 32Mhz, 32Kb, Wsoic-20; Product Range Microchip - 26W9613 - Newark, An Avnet Company
Chicago, IL, United States
Dsc, 32Mhz, 32Kb, Wsoic-20; Product Range Microchip
26W9613
Dsc, 32Mhz, 32Kb, Wsoic-20; Product Range Microchip 26W9613
DSC, 32MHZ, 32KB, WSOIC-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:20Pins RoHS Compliant: Yes

DSC, 32MHZ, 32KB, WSOIC-20; Product Range:-; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:15I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:3.3V; DSC Case Style:WSOIC; No. of Pins:20Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 26W9613
Product Name Dsc, 32Mhz, 32Kb, Wsoic-20; Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6996LAAT1-ND - DigiKey
Infineon Technologies AG
Specs
Technology Ethernet; Parallel
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
View Details
3 suppliers
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QPF4730TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details