Cirrus Logic, Inc. DSP (Digital Signal Processors) CS47048C-DQZ

Description
IC AUD SOC 32BIT 4CH 100LQFP
Request a Quote Datasheet
Description
IC AUD SOC 32BIT 4CH 100LQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DSP (Digital Signal Processors) - CS47048C-DQZ-ND - DigiKey
Thief River Falls, MN, United States
DSP (Digital Signal Processors)
CS47048C-DQZ-ND
DSP (Digital Signal Processors) CS47048C-DQZ-ND
IC AUD SOC 32BIT 4CH 100LQFP

IC AUD SOC 32BIT 4CH 100LQFP

Buy Now Datasheet
Laguna Hills, CA, United States
Embedded - Embedded - DSP (Digital Signal Processors) - CS47048C-DQZ
809383-CS47048C-DQZ
Embedded - Embedded - DSP (Digital Signal Processors) - CS47048C-DQZ 809383-CS47048C-DQZ
Manufacturer: Cirrus Logic Inc. Win Source Part Number: 809383-CS47048C-DQZ Packaging: Tray Type: Fixed Point Mounting Style: SMD Voltage - I/O: 3.30V Interface: I2C, SPI Clock Rate: 150MHz On-Chip RAM: 128kB Voltage - Core: 1.80V Supplier Device Package: 100-LQFP-EP (14x14) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 100-LQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) Part Number Series: CS47048

Manufacturer: Cirrus Logic Inc.
Win Source Part Number: 809383-CS47048C-DQZ
Packaging: Tray
Type: Fixed Point
Mounting Style: SMD
Voltage - I/O: 3.30V
Interface: I2C, SPI
Clock Rate: 150MHz
On-Chip RAM: 128kB
Voltage - Core: 1.80V
Supplier Device Package: 100-LQFP-EP (14x14)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 100-LQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: CS47048

Buy Now
24.576MHz Dsp - 698-CS47048C-DQZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24.576MHz Dsp
698-CS47048C-DQZ
24.576MHz Dsp 698-CS47048C-DQZ
Digital Signal Processor, 0-Ext Bit, 24.576MHz, CMOS, PQFP100, 14 X 14 MM, 1.40 MM HEIGHT, LEAD FREE, MS-026, LQFP-100 Product overview: CS47048C-DQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.576MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24.576MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS47048C-DQZ can be used for catalog matching and distributor lookup.

Digital Signal Processor, 0-Ext Bit, 24.576MHz, CMOS, PQFP100, 14 X 14 MM, 1.40 MM HEIGHT, LEAD FREE, MS-026, LQFP-100 Product overview: CS47048C-DQZ from Cirrus Logic is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24.576MHz. Search-friendly keywords include Dsp, electronic component, datasheet, replacement part, 24.576MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 698-CS47048C-DQZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) - CS47048C-DQZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
CS47048C-DQZ
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) CS47048C-DQZ
IC AUD SOC 32BIT 4CH 100LQFP

IC AUD SOC 32BIT 4CH 100LQFP

Supplier's Site
Embedded - DSP (Digital Signal Processors) - CS47048C-DQZ - Lingto Electronic Limited
Shenzhen, China
Embedded - DSP (Digital Signal Processors)
CS47048C-DQZ
Embedded - DSP (Digital Signal Processors) CS47048C-DQZ
IC AUD SOC 32BIT 4CH 100LQFP

IC AUD SOC 32BIT 4CH 100LQFP

Supplier's Site Datasheet
DSP (Digital Signal Processors) - CS47048C-DQZ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DSP (Digital Signal Processors)
CS47048C-DQZ
DSP (Digital Signal Processors) CS47048C-DQZ
IC AUD SOC 32BIT 4CH 100LQFP

IC AUD SOC 32BIT 4CH 100LQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP) Digital Signal Processors (DSP)
Product Number CS47048C-DQZ-ND 809383-CS47048C-DQZ 698-CS47048C-DQZ CS47048C-DQZ CS47048C-DQZ CS47048C-DQZ
Product Name DSP (Digital Signal Processors) Embedded - Embedded - DSP (Digital Signal Processors) - CS47048C-DQZ 24.576MHz Dsp Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) Embedded - DSP (Digital Signal Processors) DSP (Digital Signal Processors)
Data Bus 32-Bit 32-Bit
Supply Voltage 1.8V; 3.3V 1.80V 3.3V
Package Type LFQP; Other; 100-LQFP Exposed Pad Other; LQFP QFP QFP; Other; 100-LQFP Exposed Pad
Pin Count 100
Unlock Full Specs
to access all available technical data

Similar Products

SM320C40 Floating-Point Digital Signal Processors, Military - SM320C40HFHS60 - Texas Instruments
Specs
Features Embedded Timers
Clock Speed 60 MHz
MIPS 30
View Details
Embedded - DSP (Digital Signal Processors) - ADSP-2186BSTZ-133 - Lingto Electronic Limited
Specs
Clock Speed 33.3 MHz
Interface Type Host Interface, Serial Port
View Details
Low-Power Dsp - 698-CS48L32-CWZR - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 C (-40 F)
Interface Type Quad-SPI, SPI
View Details
5 suppliers
Specs
Data Bus 8-Bit
Supply Voltage 2.5V; 3V; 3.3V; 3.6V
Package Type FLGA; Other; Bare Die, 80-Pin LGA (MLP)
View Details