Microchip Technology, Inc. Product Range Microchip DSPIC33FJ32GP102-I/SO

Description
Product Range:dsPIC33F Series; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:3V RoHS Compliant: Yes
Datasheet
Description
Product Range:dsPIC33F Series; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:3V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Product Range Microchip - 26W9592 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Microchip
26W9592
Product Range Microchip 26W9592
Product Range:dsPIC33F Series; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:3V RoHS Compliant: Yes

Product Range:dsPIC33F Series; Core Frequency:32MHz; Flash Memory Size:32KB; No. of I/O s:21I/O s; Embedded Interface Type:I2C, SPI, UART; Core Supply Voltage:-; DSC Case Style:SOIC; No. of Pins:28Pins; Supply Voltage Min:3V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 26W9592
Product Name Product Range Microchip
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5931GLPTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP16
View Details
Interface - Controllers - CP8380ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Human Machine Interface (HMI) - 762-4301/8000-002 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details